BARTEC Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| The pressure monitor module is a component of pressurized controls for zone 2/22. The function of the pressure monitor module is to determine the flow rate for the Ex p... | |
| The pressure switch module is a component of pressurized controls for zone 1/21. For zone 1/21 applications, variants with different orifice sizes are available and can thus be optimally selected... |