BARTEC Datasheets for Human Machine Interfaces
Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices.
Human Machine Interfaces: Learn more
| Product Name | Notes |
|---|---|
| POLARIS Smart HMI 7" W is an innovative and explosion-protected Panel-PC. The devices come standard with an Intel® Atom processor from the Elkhart Lake series. Windows 11 LTSC is used... | |
| The POLARIS Remote 15" unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas. Distances of up to 20 km are possible. | |
| The POLARIS Remote 17.3" W unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas. Distances of up to 20 km are... | |
| The POLARIS Remote 19.1" unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas.Distances of up to 10000 m are possible. POLARIS... | |
| The POLARIS Remote 24" W unit by BARTEC is a display which a PC can be operated in safe areas of hazardous areas. Distances of up to 20 km are... | |
| The POLARIS SMART HMI 7" W is an innovative further development of the POLARIS series. The high-resolution display with LED backlighting and touchscreen allows intuitive and comfortable operation. It is... | |
| The POLARIS Smart HMIs are an innovative, explosion-proof panel PC series. The devices are equipped with an Intel® processor N 97 or Intel® Core™ i5-1135G7 as standard. Windows 10 LTSC... | |
| The Smart HMI 12,1" W is in-tended for use as an independently protected device in atmospheres under risk of explosion (Zone 1 and Zone 21), and extends the tried and... | |
| The Smart HMI 17,3" W is intended for use as an independently protected device in atmospheres under risk of explosion (Zone 1 and Zone 21), and extends the tried and... | |
| The Smart HMI 24" W is intended for use as an independently protected device in atmospheres under risk of explosion (Zone 1 and Zone 21), and extends the tried and... | |
| The Smart HMI series (17,3" W / 21,5" W / 24" W) is intended for use as an independently protected device in atmospheres under risk of explosion (Zone 1 and... |