BARTEC Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| A freewheeling diode is used as a suppressor circuit. This module can be installed in series or in parallel to an electrical circuit as with a rail-mounted terminal. There are... | |
| Diode suppressor circuits for electrical and electronic control systems. Spark suppression diodes to prevent overvoltage in inductive loads such as solenoid valves, DC relays, DC valves etc. | |
| This module combines a given number of diodes on a single printed board. The diodes are connected to terminals. Typical applications: Lamp test circuits - the signals are connected without... |