BARTEC Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Product Name Notes
BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level...
The ComEx Ex i illuminated button indicates command modes by means of a light signal lighting up or going out. It is suitable for use in almost all hazardous (potentially...
The ComEx Ex i illuminated push button module is used in almost all hazardous (potentially explosive) areas where machine functions are to be activated at the push of a button...
The ComEx illuminated button signals command statuses by illuminating or extinguishing a light signal. It is suitable for use in almost all potentially explosive areas in which the functional status...
The ComEx illuminated push button module is used in almost all hazardous (potentially explosive) areas where machine functions are activated by pressing a button and the corresponding status is to...
The ComEx switching module can be used in almost all potentially explosive areas where machine functions need to be triggered by a button or a switch. ComEx switching modules are...
The ComExflex illuminated button is used in almost all hazardous (potentially explosive) areas where machine functions are activated by pressing a button and the corresponding functional status is to...
The Smart USB Device series is a simple and cost-efficient solution to extend the POLARIS series to include Bluetooth or WLAN functionality. The connection is made via the Ex e...
This switching element can be universally used for switching, controlling and regulating operations within Ex-areas. The insert switch is audited by EPS according to the latest ATEX-Guideline 2014/34/EC. Devices equipped...