BARTEC Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| BARTEC offers two type series of explosion proof encapsulated enclosures for using electric components in hazardous (potentially explosive areas). Within the scope of the EC model test certification, these can... | |
| Flameproof Ex d interlocked panel receptacles BARTEC CPSCP../FSQCP.. series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1... | |
| Flameproof Ex d interlocked receptacles BARTEC CPSC../FSQC.. series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and... | |
| The PBS Single Entry Power junction box is designed to connect one BARTEC parallel constant wattage heating cable BPL-AL to power. The PBM Multiple Entry Power junction box is designed... | |
| The plug connections in the 07-831* series are suitable for use in potentially explosive areas of Zones 1 and 2 and of Zones 21 and 22. The quality materials used... | |
| The plug connections in the 07-832* series are suitable for use in potentially explosive areas of Zones 1 and 2 and of Zones 21 and 22. The quality materials used... | |
| The plug connections in the 07-833* series are suitable for use in potentially explosive areas of Zones 1 and 2 and of Zones 21 and 22. The quality materials used... |