BARTEC Datasheets for Panel Computers

Panel PCs are specialized computers that are designed for industrial applications. The personal computer or PC is embedded in a flange or panel, allowing operators to monitor or manage industrial processes.
Panel Computers: Learn more

Product Name Notes
Powerful Windows™ tablets for safe use: BARTEC ET60/65EX2 Windows Tablet Engineered in collaboration with Zebra Technologies, the rugged design guarantees long-term usability and operational reliability even under extreme conditions.
The most versatile Android™ tablet for hazardous areas Maximize productivity and business efficiency in hazardous areas with 10“ tablets that deliver more features, power, security, and ruggedness. Co-engineered with Zebra...
High-resolution displays with LED technology and touchscreen for intuitive as well as comfortable operation are available now in the standard variant. State-of-the-art LED display technology ensures the optimum contrast even...
POLARIS II Panel-PC is equipped with the Intel® Processor N97 or the Intel® Core™ core ®i5-1135G7 as standard. Allows high-performance visualation and operation of the processes directly on site. Windows...
The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e.
The POLARIS Panel PC 12.1" W is an innovative new development of the POLARIS PROFESSIONAL series. The high-resolution display with LED backlighting and touchscreen allow intuitive and comfortable operation. Even...
The POLARIS Panel PC 15" Sunlight is enhanced with industrial LED backlighting, which reaches a very high brightness of 1,000 cd/m2 . Combined with the special characteristics of the front...