BARTEC Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Product Name Notes
BARTEC submersible cable entries maintain their seal even under extreme conditions. Major fields of application are submersible pumps for use areas such as: - water treatment plants - sewage treatment...
Flameproof Ex d cable entries are elements which allow electrical cables to be introduced into an Ex d enclosure, without danger of explosion. The additional Ex e terminal housing is...
Heavy duty connectors for use in safe area for signal, power requirements in the most harsh environments. Made of high tensile strength aluminum with hard anodic coating.
Industrial processes often take place within closed containers, under increased pressure or even vacuum conditions. It is therefore of utmost importance that no media leakages or pressure/vacuum drops occur when...
Miniature, heavy duty explosion-proof series in high grade 316 stainless steel. Equipped to handle signal, power, RF, fiber optic and Ethernet in the most harsh environments. Available with RJ45 and...
The iSOLATE-CT is an explosion proof connector transit, designed for use with the iSOLATE501 range of galvanic RF isolators to enable quick and simple wireless deployments in hazardous areas. When...
The mating connectors, assembly kit 03-9320-0150 to -0156, are compatible with the LOCAproof limit switches, type 37-2935-1130/…., from the firm of BARTEC GmbH. They are resistant to ionising radiation, high...
The mating connectors, assembly kit 03-9320-0168 to -0174, are compatible with the LOCAproof limit switches, type 37-2937-1130/…., from the firm of BARTEC GmbH. They are resistant to ionising radiation, high...
The reference in flameproof connectors for the Oil & Gas and Marine industry for signal, power and RF requirements in the most harsh environments. Made of high tensile strength aluminum...
This switch-disconnector is designed for use for motor circuits and distribution systems. In hazardous areas, the switch can be used in zone 1/ 21. The NC contacts are positive opening.