BARTEC Datasheets for Computers

Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more

Product Name Notes
Powerful Windows™ tablets for safe use: BARTEC ET60/65EX2 Windows Tablet Engineered in collaboration with Zebra Technologies, the rugged design guarantees long-term usability and operational reliability even under extreme conditions.
The most versatile Android™ tablet for hazardous areas Maximize productivity and business efficiency in hazardous areas with 10“ tablets that deliver more features, power, security, and ruggedness. Co-engineered with Zebra...
The next evolution in the ultra-rugged MC9000 series. Built for the toughest environments, the BARTEC MC9400/9450EX2 is the next evolution in the ultra-rugged MC9000 Mobile Computer Series, now with...
High-resolution displays with LED technology and touchscreen for intuitive as well as comfortable operation are available now in the standard variant. State-of-the-art LED display technology ensures the optimum contrast even...
Introducing the TC78ex-NI, a new generation of touch computer designed for a new generation of mobile solutions. Streaming video, video calls, intuitive multimedia-rich apps, augmented reality apps that...
POLARIS II Panel-PC is equipped with the Intel® Processor N97 or the Intel® Core™ core ®i5-1135G7 as standard. Allows high-performance visualation and operation of the processes directly on site. Windows...
The Agile S NI from BARTEC is a rugged and highly flexible industry tablet PC for rough environments. The Agile S NI has a large number of international certifications and...
The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e.
The POLARIS Panel PC 12.1" W is an innovative new development of the POLARIS PROFESSIONAL series. The high-resolution display with LED backlighting and touchscreen allow intuitive and comfortable operation. Even...
The POLARIS Panel PC 15" Sunlight is enhanced with industrial LED backlighting, which reaches a very high brightness of 1,000 cd/m2 . Combined with the special characteristics of the front...
Whether your workers are on the floor of a warehouse, manufacturing plant or outside in a port or yard, delivering goods or repairing equipment, a mobile computer will take productivity...
Your workers in the field need a mobile computer to communicate with others and to access information. Only in this way can they work with maximum efficiency and improve service...