BARTEC Datasheets for Rotary Switches

Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more

Product Name Notes
A large number of variants and versions of actuating elements are available for the ComEx control and indicator units. All actuating elements are made of high-quality thermoplastic and conform to...
Flameproof Ex d control stations BARTEC EFSC.. series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and...
The ComEx 4-pole switch module can be used in almost all potentially explosive areas where machine functions need to be triggered by a button or a switch. ComEx switch modules...
The ComEx Control switch module can be used in almost all potentially explosive areas, where machine functions need to be triggered by a button or a switch. ComEx Control switch...
The ComEx Switch module can be used in almost all potentially explosive areas where machine functions need to be triggered by a button or a switch. ComEx Switch modules are...
The ComExflex switch module is used in almost all hazardous areas where machine functions are activated by means of a button or a switch. The ComExflex is flexible...
This control switch has been designed to solve the variety of problems encountered in chemical and petrochemical plants and on explosion-proofed electrical machinery in zones 1 and 2 and in...
This control switch has been designed to solve the variety of problems encountered in chemical and petrochemical plants and on explosion-proofed electrical machinery. Four switch contacts as opening and closing...