BARTEC Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| A distinguishing feature of the BARTEC EMK heating cables is that they are extremely robust and require no additional protection against mechanical influences. The application of a supply voltage to... | |
| A sturdy coax cable that can handle harsh environment. Explosion tested - can enter any Ex d enclosure directly with a single compression through-gland without potting - please ask for... | |
| Application for permanently protected installation, inside and outside railway rolling stock, busses and other vehicles to connect fixed parts using DC or AC technologys, suitable to connect fixed and sporadic... | |
| BPL-AL is a parallel resistance trace heater that can be used for freeze protection or temperature maintenance in instrument tubing, pipework, and vessels requiring high power output or high exposure... | |
| Cable entries Electrical cable entries are components which facilitate the insertion of electric leads into enclosures while providing a secure seal at the point of entry. Line bushings The line... | |
| EKL light is a serial resistance heating cable for use in industrial and commercial areas. It is suitable for frost protection applications and temperature maintenance on pipes and tanks and... | |
| EKL medium is a serial resistance heating cable for use in hazardous and industrial areas. It is suitable for frost protection applications and temperature maintenance on pipes and tanks and... | |
| EKL premium is a serial resistance heating cable for use in hazardous and industrial areas. It is suitable for frost protection applications and temperature maintenance on pipes and tanks and... | |
| Finally, a better offshore instrumentation cable! The stiff and heavy R/BFOU have been the standard cable for 30+ years offshore. You don’t only save massive on space, weight and installation... | |
| Finally, better offshore Cat5/Cat7 cables! Both cables can enter any Ex d enclosure without potting - please ask for documentation. | |
| Halogen free offshore cable for harsh environments. DNV approved and meets the mud resistant requirements in NEK TS 606:2022. Temperature range -50°C to +120°C. Tin plated copper braid, coverage density... | |
| keyboard and mouse 1.8 m keyboard and mouse 3.0 m keyboard and trackball/joystick 1.8 m keyboard and trackball/joystick 3.0 keyboard and touchpad 1.8 m keyboard and touchpad 3.0 m | |
| RADOX 125 single core (Class B) Flexible connecting leads Halogen free material which is resistant to extreme temperatures and easy to work with when wiring domestic appliances, lighting fixtures, electrical... | |
| The cold applied technology is the ideal solution when connecting the PSB, MSB, HSB, HSB+ and HTSB heating cable to a junction box. The end termination is achieved using a... | |
| The PBS Single Entry Power junction box is designed to connect one BARTEC self-regulating heating cable to power or to form a splice or powered splice. The PBM Multiple Entry... | |
| The SCR sensor cable is used for detecting electrically conductive liquids such as water. This sensor cable can detect the location of the leak precisely. The SCR is a 4-core... | |
| The self-regulating heating cable HSB is suitable for frost protection and temperature maintenance on pipes and vessels at high process temperatures in industry and hazardous areas. It can be used... | |
| The self-regulating heating cable HSB+ is suitable for frost protection and temperature maintenance on pipes and vessels at high process temperatures in industry and hazardous areas. It can be used... | |
| The self-regulating heating cable HTSB is suitable for frost protection and temperature maintenance on pipes and vessels at high process temperatures in industry and hazardous areas. It can be used... | |
| The self-regulating heating cable MSB is suitable for frost protection and temperature maintenance on pipes and vessels at mid process temperatures in industry and hazardous areas. The power output of... | |
| The self-regulating heating cable PSB is suitable for frost protection and temperature maintenance on pipes and vessels at low process temperatures in industrial and hazardous areas. The power output of... | |
| This standard range of up to 8 W potentiometers with wire-wound resistors show that Ex potentiometers can be small and compact. The external dimensions are approximately the same as those... | |
| Traction Cable - Halogen free, compact, dual wall power cable with improved corona resistance for demanding applications up to 1,8 kV for modern railway systems. | |
| Traction cable - Halogen free, compact, dual wall power cable with improved corona resistance for demanding applications up to 1,8 kV for modern railway systems.Applications single core power cable for... |