BARTEC Datasheets for Computer Terminals
Thin clients are network computers that are especially small so that most data processing occurs on the server. Thin clients are powered by centralized servers and do not contain CD-ROM drives, disc drives, and expansion slots.
Computer Terminals: Learn more
| Product Name | Notes |
|---|---|
| The next evolution in the ultra-rugged MC9000 series. Built for the toughest environments, the BARTEC MC9400/9450EX2 is the next evolution in the ultra-rugged MC9000 Mobile Computer Series, now with... | |
| High-resolution displays with LED technology and touchscreen for intuitive as well as comfortable operation are available now in the standard variant. State-of-the-art LED display technology ensures the optimum contrast even... | |
| Introducing the TC78ex-NI, a new generation of touch computer designed for a new generation of mobile solutions. Streaming video, video calls, intuitive multimedia-rich apps, augmented reality apps that... | |
| POLARIS II Panel-PC is equipped with the Intel® Processor N97 or the Intel® Core™ core ®i5-1135G7 as standard. Allows high-performance visualation and operation of the processes directly on site. Windows... | |
| The panel PC has been equipped as standard with the Intel® Atom™ SoC E3845, 1.91 GHz. The Ethernet interface can be used to connect individual computers or network devices, e. | |
| The POLARIS Panel PC 12.1" W is an innovative new development of the POLARIS PROFESSIONAL series. The high-resolution display with LED backlighting and touchscreen allow intuitive and comfortable operation. Even... | |
| The POLARIS Panel PC 15" Sunlight is enhanced with industrial LED backlighting, which reaches a very high brightness of 1,000 cd/m2 . Combined with the special characteristics of the front... | |
| Whether your workers are on the floor of a warehouse, manufacturing plant or outside in a port or yard, delivering goods or repairing equipment, a mobile computer will take productivity... | |
| Your workers in the field need a mobile computer to communicate with others and to access information. Only in this way can they work with maximum efficiency and improve service... |