BARTEC Datasheets for Potentiometers, Rheostats, and Trimmers
Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits.
Potentiometers, Rheostats, and Trimmers: Learn more
| Product Name | Notes |
|---|---|
| The ComEx potentiometer is used in virtually all hazardous (potentially explosive) locations where machine functions are controlled by means of adjustable voltage distributors. The module can be combined with a... | |
| The ComEx potentiometer module is used in almost all hazardous (potentially explosive) areas where machine functions are controlled by means of adjustable voltage distributors. The module can be combined with... | |
| The ComExflex potentiometer is used in almost all hazardous (potentially explosive) areas where machine functions are controlled by means of adjustable voltage distributors. The module can be combined with... |