BARTEC Datasheets for Cable Glands

Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more

Product Name Notes
Flameproof Ex d cable glands for armoured and lead sheathed cables BARTEC PAPD series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are...
Flameproof Ex d cable glands for armoured cables BARTEC PAP series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as...
Flameproof Ex d cable glands for unarmoured cables BARTEC PNA series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as...
Flameproof Ex d cable glands for unarmoured cables BARTEC PNAF series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as...
The Backlight for Level Gauges is based on the use of LED technology. The Backlight is easy to install, and may be adapted to most types of Level Gauges. Additionally,...
The cable gland made of polyamide is used for inserting permanent cables and leads into electrical equipment with the increased safety “e“ type of explosion protection. The cable glands conform...
The TNDLD range of line bushings are designed as components for use in all Ex de enclosures to pass connection between the Ex d and Ex e compartment in combination...
The TNDLDE range of line bushings are designed as components for use in all Ex de enclosures to pass connection between the Ex d and Ex e compartment in combination...
The TNDLDF range of fibre optic line bushings are designed as components for use in all Ex de enclosures to pass connection between the Ex d and Ex e compartment...