BARTEC Datasheets for Control Panels

Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications.
Control Panels: Learn more

Product Name Notes
BARTEC produces local control stations for use in areas with flammable gases and dusts. Depending on the application area, the control stations are designed with the type of protection “Increased...
ComEx global control and indicating station, is a flexible system that offers both standardized and also customized local control and indicating stations. It is suitable for use in almost all...
ComEx is a flexible system offering standard as well as customer-specific local control and indicating units. You have the choice between three standard enclosures which can accomodate up to three...
Flameproof Ex d control stations BARTEC EFDC.. series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and...
Flameproof Ex d control stations BARTEC EFDC3.. series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and...
Flameproof Ex d control stations BARTEC EFG. series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and...
Increased safety Ex ed Control stations BARTEC GWRCS.. series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1...
It‘s a question of control, signalling and display units fitted into stainless steel standard enclosures. The enclosures are certified for use in Zone 1 and 2 as well as Zone...
The APEXmv Ex p control unit controls and monitors the purge and operating phase of small, separate, pressurized enclosure equipment protected in accordance with ignition protection type pxb. The...
The APEXpx Ex p control unit controls and monitors the purge and operating phase of pressurised enclosure equipment protected in accordance with ignition protection type pxb. Digital or proportional...
The APEXpy Ex p control unit controls and monitors the pre-purge and operating phase of pressurised enclosure equipment protected in accordance with ignition protection type pyb. Digital or proportional...
The Ex p control unit APEXmpc controls and monitors the purge and operating phase of pressurized motors which are protected according to ignition protection type pxb. The parameters are...
The p operator panel is designed for optional use with the new generation of Ex p control systems. It is used for displaying and visualizing system-specific pressures, as well as...
The SILAS Ex‑pzc Controller is an intelligent control and monitoring system for pressurization (Ex‑p) solutions used in hazardous areas. It ensures that enclosures are reliably purged and pressurized with protective...
The SILASmv Ex p control unit controls and monitors the purge and operating phase of small, separate, pressurised enclosure equipment protected in accordance with ignition protection type pzc. The...
The SILASpz Ex p control unit controls and monitors the purge and operating phase of pressurized enclosure equipment protected in accordance with ignition protection type pzc. Digital or proportional...