BARTEC Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| Aluminum boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical... | |
| Flameproof enclosures GUA series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone... | |
| Flameproof enclosures GUAX series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone... | |
| Polyester junction boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high... | |
| Stainless steel boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high... | |
| The junction boxes PBS/PBM-400-E are used to connect one or multiple (depending on model) series resistance heating circuits of the BARTEC types EMK and EKL medium / premium in Ex-Zone... | |
| The junction boxes PBS/PBM-400-N are used to connect one or multiple (depending on model) series resistance heating circuits of the BARTEC types EMK and EKL light in industrial Non-Ex applications. | |
| The new BARTEC Ethernet junction box is designed for connecting Ethernet cables in explosion-endangered areas. It is used to connect any CAT cables for high transmission rates up to 1... | |
| The panelmounted module with junction box type 07-33*4-5**0/**** intended for use in hazardous areas Zone 1 and 21 as stationary equipment mounted by means of an actuator on a wall... | |
| The TNCN range comprises many standard sizes of enclosures manufactured in stainless steel 316L for maximum environmental protection. The main body is manufactured from minimum 1,5 mm sheet (depending on... |