Baumer Ltd. Incremental Encoder POG 10

Description
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range covers micro-sized configurations (MICRO series) up to large hollow shaft diameters. Innovative sensing methods and mechanical designs ensure precise measuring results and versatile solutions – from motor feedback systems to HeavyDuty configurations, from standard to customized products. Benefits of the Baumer incremental encoders: encoders with incremental signal output encoders with sine signal output shaft and hollow shaft encoders high resolutions, max. 1.000 000 ppr programmable incremental encoders encoders in stainless steel housings or with ATEX-approved explosion preotection excellent radial runout, ultra-resitant against shock and vibrations utmost reliability even in harsh environments wide temperature range, protection standards up to IP69K varied sizes of configurations for individual applications versatile accessories for easy mouting
Datasheet
Description
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range covers micro-sized configurations (MICRO series) up to large hollow shaft diameters. Innovative sensing methods and mechanical designs ensure precise measuring results and versatile solutions – from motor feedback systems to HeavyDuty configurations, from standard to customized products. Benefits of the Baumer incremental encoders: encoders with incremental signal output encoders with sine signal output shaft and hollow shaft encoders high resolutions, max. 1.000 000 ppr programmable incremental encoders encoders in stainless steel housings or with ATEX-approved explosion preotection excellent radial runout, ultra-resitant against shock and vibrations utmost reliability even in harsh environments wide temperature range, protection standards up to IP69K varied sizes of configurations for individual applications versatile accessories for easy mouting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incremental Encoder - POG 10 - Baumer Ltd.
Southington, CT, USA
Incremental Encoder
POG 10
Incremental Encoder POG 10
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range covers micro-sized configurations (MICRO series) up to large hollow shaft diameters. Innovative sensing methods and mechanical designs ensure precise measuring results and versatile solutions – from motor feedback systems to HeavyDuty configurations, from standard to customized products. Benefits of the Baumer incremental encoders: encoders with incremental signal output encoders with sine signal output shaft and hollow shaft encoders high resolutions, max. 1.000 000 ppr programmable incremental encoders encoders in stainless steel housings or with ATEX-approved explosion preotection excellent radial runout, ultra-resitant against shock and vibrations utmost reliability even in harsh environments wide temperature range, protection standards up to IP69K varied sizes of configurations for individual applications versatile accessories for easy mouting

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring.

The Baumer product range covers micro-sized configurations (MICRO series) up to large hollow shaft diameters. Innovative sensing methods and mechanical designs ensure precise measuring results and versatile solutions – from motor feedback systems to HeavyDuty configurations, from standard to customized products.
Benefits of the Baumer incremental encoders:

  • encoders with incremental signal output
  • encoders with sine signal output
  • shaft and hollow shaft encoders
  • high resolutions, max. 1.000 000 ppr
  • programmable incremental encoders
  • encoders in stainless steel housings or with ATEX-approved explosion preotection
  • excellent radial runout, ultra-resitant against shock and vibrations
  • utmost reliability even in harsh environments
  • wide temperature range, protection standards up to IP69K
  • varied sizes of configurations for individual applications
  • versatile accessories for easy mouting
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Rotary Encoders
Product Number POG 10
Product Name Incremental Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Pulse & Direction; Index
Output Signal Square Wave
Counts / Revolution 1 to 2500 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 802S Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2 inch (50.8 mm)
View Details
incremental-encoders - UCD-IEH00-000XX-HUR0-2RW - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft; Programmable
View Details
Absolute Encoder with SSI Output - M58 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Gray; Binary
View Details
M-Sense12A Autoclavable Encoder - M Sense12Ai - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details