When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods in multiturn sensing: Magnetic and optical detection principles as well as generator and Wiegand Technology.
The broad product portfolio offered by Baumer comprises absolute encoders with magnetic and optical detection both in multiturn and singleturn sensing, all common interfaces and furthermore a big variety of mechanical designs. Besides the versatile standard product range Baumer is prestigious for their competence in customer-specific designs like HeavyDuty encoders and tachogenerators, motor feedback encoders and two-in-one encoder solutions for combined positioning tasks and speed feedback.
| Baumer Ltd. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | BMSV 58K Flexible - MAGRES |
| Product Name | Absolute Encoder |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute |
| Features | Programmable |
| Absolute Encoder Output Code | Binary |
| Resolution | 12 bits |