Baumer Ltd. MDRM Linear Series MDRM 18I9524

Description
The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal signals with +/-11° linear range or a DC voltage signal which is linear over +/- 80°. Further processing of the signals, having a maximum resolution of 10 bits, is easily accomplished using a standard PLC. Field plate sensors as well as the non-contact potentiometers offer IP 67 protection which makes them ideal components for an array of applications in harsh industrial environments involving wide working temperature ranges. Both products can be provided either in threaded barrel type housings or in rectangular enclosures.
Datasheet
Description
The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal signals with +/-11° linear range or a DC voltage signal which is linear over +/- 80°. Further processing of the signals, having a maximum resolution of 10 bits, is easily accomplished using a standard PLC. Field plate sensors as well as the non-contact potentiometers offer IP 67 protection which makes them ideal components for an array of applications in harsh industrial environments involving wide working temperature ranges. Both products can be provided either in threaded barrel type housings or in rectangular enclosures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MDRM Linear Series - MDRM 18I9524 - Baumer Ltd.
Southington, CT, USA
MDRM Linear Series
MDRM 18I9524
MDRM Linear Series MDRM 18I9524
The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal signals with +/-11° linear range or a DC voltage signal which is linear over +/- 80°. Further processing of the signals, having a maximum resolution of 10 bits, is easily accomplished using a standard PLC. Field plate sensors as well as the non-contact potentiometers offer IP 67 protection which makes them ideal components for an array of applications in harsh industrial environments involving wide working temperature ranges. Both products can be provided either in threaded barrel type housings or in rectangular enclosures.

The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal signals with +/-11° linear range or a DC voltage signal which is linear over +/- 80°. Further processing of the signals, having a maximum resolution of 10 bits, is easily accomplished using a standard PLC. Field plate sensors as well as the non-contact potentiometers offer IP 67 protection which makes them ideal components for an array of applications in harsh industrial environments involving wide working temperature ranges. Both products can be provided either in threaded barrel type housings or in rectangular enclosures.

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Rotary Encoders
Product Number MDRM 18I9524
Product Name MDRM Linear Series
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft
Output Signal Current; Sin/Cos
Counts / Revolution 2 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IEP3-4096 - Encoders Series IEP3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Rotary Incremental Mini-Encoders - R112B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details