Baumer Ltd. Incremental Encoder HOG 10 + FSL

Description
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range covers micro-sized configurations (MICRO series) up to large hollow shaft diameters. Innovative sensing methods and mechanical designs ensure precise measuring results and versatile solutions – from motor feedback systems to HeavyDuty configurations, from standard to customized products. Benefits of the Baumer incremental encoders: encoders with incremental signal output encoders with sine signal output shaft and hollow shaft encoders high resolutions, max. 1.000 000 ppr programmable incremental encoders encoders in stainless steel housings or with ATEX-approved explosion preotection excellent radial runout, ultra-resitant against shock and vibrations utmost reliability even in harsh environments wide temperature range, protection standards up to IP69K varied sizes of configurations for individual applications versatile accessories for easy mouting
Datasheet
Description
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range covers micro-sized configurations (MICRO series) up to large hollow shaft diameters. Innovative sensing methods and mechanical designs ensure precise measuring results and versatile solutions – from motor feedback systems to HeavyDuty configurations, from standard to customized products. Benefits of the Baumer incremental encoders: encoders with incremental signal output encoders with sine signal output shaft and hollow shaft encoders high resolutions, max. 1.000 000 ppr programmable incremental encoders encoders in stainless steel housings or with ATEX-approved explosion preotection excellent radial runout, ultra-resitant against shock and vibrations utmost reliability even in harsh environments wide temperature range, protection standards up to IP69K varied sizes of configurations for individual applications versatile accessories for easy mouting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incremental Encoder - HOG 10 + FSL - Baumer Ltd.
Southington, CT, USA
Incremental Encoder
HOG 10 + FSL
Incremental Encoder HOG 10 + FSL
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range covers micro-sized configurations (MICRO series) up to large hollow shaft diameters. Innovative sensing methods and mechanical designs ensure precise measuring results and versatile solutions – from motor feedback systems to HeavyDuty configurations, from standard to customized products. Benefits of the Baumer incremental encoders: encoders with incremental signal output encoders with sine signal output shaft and hollow shaft encoders high resolutions, max. 1.000 000 ppr programmable incremental encoders encoders in stainless steel housings or with ATEX-approved explosion preotection excellent radial runout, ultra-resitant against shock and vibrations utmost reliability even in harsh environments wide temperature range, protection standards up to IP69K varied sizes of configurations for individual applications versatile accessories for easy mouting

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring.

The Baumer product range covers micro-sized configurations (MICRO series) up to large hollow shaft diameters. Innovative sensing methods and mechanical designs ensure precise measuring results and versatile solutions – from motor feedback systems to HeavyDuty configurations, from standard to customized products.
Benefits of the Baumer incremental encoders:

  • encoders with incremental signal output
  • encoders with sine signal output
  • shaft and hollow shaft encoders
  • high resolutions, max. 1.000 000 ppr
  • programmable incremental encoders
  • encoders in stainless steel housings or with ATEX-approved explosion preotection
  • excellent radial runout, ultra-resitant against shock and vibrations
  • utmost reliability even in harsh environments
  • wide temperature range, protection standards up to IP69K
  • varied sizes of configurations for individual applications
  • versatile accessories for easy mouting
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Rotary Encoders
Product Number HOG 10 + FSL
Product Name Incremental Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Pulse & Direction; Index
Output Signal Square Wave
Counts / Revolution 1 to 2500 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - 1882-1031416-ND - DigiKey
Specs
Output Signal Serial Synchronous Interface
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Absolute encoder: Series AESM-4096 - Encoders Series AESM-4096 magnetic single-turn absolute Encoder SSI Interface with BISS-C Protocol 4096 steps per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Absolute
Output Signal Current; Serial Synchronous Interface
View Details
Hall Effect Encoder without Detent - BGE27AG - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Shaft Speed 1000 rpm
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Modular Incremental Encoder - 9710 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft
View Details