Baumer Ltd. Absolute Encoder ATD 2A B14 Y 1

Description
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods in multiturn sensing: Magnetic and optical detection principles as well as generator and Wiegand Technology. The broad product portfolio offered by Baumer comprises absolute encoders with magnetic and optical detection both in multiturn and singleturn sensing, all common interfaces and furthermore a big variety of mechanical designs. Besides the versatile standard product range Baumer is prestigious for their competence in customer-specific designs like HeavyDuty encoders and tachogenerators, motor feedback encoders and two-in-one encoder solutions for combined positioning tasks and speed feedback.
Datasheet
Description
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods in multiturn sensing: Magnetic and optical detection principles as well as generator and Wiegand Technology. The broad product portfolio offered by Baumer comprises absolute encoders with magnetic and optical detection both in multiturn and singleturn sensing, all common interfaces and furthermore a big variety of mechanical designs. Besides the versatile standard product range Baumer is prestigious for their competence in customer-specific designs like HeavyDuty encoders and tachogenerators, motor feedback encoders and two-in-one encoder solutions for combined positioning tasks and speed feedback.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Encoder - ATD 2A B14 Y 1 - Baumer Ltd.
Southington, CT, USA
Absolute Encoder
ATD 2A B14 Y 1
Absolute Encoder ATD 2A B14 Y 1
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods in multiturn sensing: Magnetic and optical detection principles as well as generator and Wiegand Technology. The broad product portfolio offered by Baumer comprises absolute encoders with magnetic and optical detection both in multiturn and singleturn sensing, all common interfaces and furthermore a big variety of mechanical designs. Besides the versatile standard product range Baumer is prestigious for their competence in customer-specific designs like HeavyDuty encoders and tachogenerators, motor feedback encoders and two-in-one encoder solutions for combined positioning tasks and speed feedback.

When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods in multiturn sensing: Magnetic and optical detection principles as well as generator and Wiegand Technology.

The broad product portfolio offered by Baumer comprises absolute encoders with magnetic and optical detection both in multiturn and singleturn sensing, all common interfaces and furthermore a big variety of mechanical designs. Besides the versatile standard product range Baumer is prestigious for their competence in customer-specific designs like HeavyDuty encoders and tachogenerators, motor feedback encoders and two-in-one encoder solutions for combined positioning tasks and speed feedback.

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Rotary Encoders
Product Number ATD 2A B14 Y 1
Product Name Absolute Encoder
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Binary
Output Signal Voltage; Current
Shaft Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series PE22-120 - Encoders Series PE22-120 optical Encoder, digital outputs 2 channels, 120 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details
Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details
Encoders-Brakes-Flanges > Encoders - EU - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details