Baumer Ltd. Absolute Encoder BMMV 58K DeviceNet - MAGRES

Description
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods in multiturn sensing: Magnetic and optical detection principles as well as generator and Wiegand Technology. The broad product portfolio offered by Baumer comprises absolute encoders with magnetic and optical detection both in multiturn and singleturn sensing, all common interfaces and furthermore a big variety of mechanical designs. Besides the versatile standard product range Baumer is prestigious for their competence in customer-specific designs like HeavyDuty encoders and tachogenerators, motor feedback encoders and two-in-one encoder solutions for combined positioning tasks and speed feedback.
Datasheet
Description
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods in multiturn sensing: Magnetic and optical detection principles as well as generator and Wiegand Technology. The broad product portfolio offered by Baumer comprises absolute encoders with magnetic and optical detection both in multiturn and singleturn sensing, all common interfaces and furthermore a big variety of mechanical designs. Besides the versatile standard product range Baumer is prestigious for their competence in customer-specific designs like HeavyDuty encoders and tachogenerators, motor feedback encoders and two-in-one encoder solutions for combined positioning tasks and speed feedback.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Encoder - BMMV 58K DeviceNet - MAGRES - Baumer Ltd.
Southington, CT, USA
Absolute Encoder
BMMV 58K DeviceNet - MAGRES
Absolute Encoder BMMV 58K DeviceNet - MAGRES
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods in multiturn sensing: Magnetic and optical detection principles as well as generator and Wiegand Technology. The broad product portfolio offered by Baumer comprises absolute encoders with magnetic and optical detection both in multiturn and singleturn sensing, all common interfaces and furthermore a big variety of mechanical designs. Besides the versatile standard product range Baumer is prestigious for their competence in customer-specific designs like HeavyDuty encoders and tachogenerators, motor feedback encoders and two-in-one encoder solutions for combined positioning tasks and speed feedback.

When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods in multiturn sensing: Magnetic and optical detection principles as well as generator and Wiegand Technology.

The broad product portfolio offered by Baumer comprises absolute encoders with magnetic and optical detection both in multiturn and singleturn sensing, all common interfaces and furthermore a big variety of mechanical designs. Besides the versatile standard product range Baumer is prestigious for their competence in customer-specific designs like HeavyDuty encoders and tachogenerators, motor feedback encoders and two-in-one encoder solutions for combined positioning tasks and speed feedback.

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Rotary Encoders
Product Number BMMV 58K DeviceNet - MAGRES
Product Name Absolute Encoder
Encoder Technology Magnetic
Encoder Type Absolute
Features Programmable
Absolute Encoder Output Code Binary
Output Signal DeviceNet
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 58T/HF Accu-Coder - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft; Programmable
Encoder Output Quadrature
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details