Baumer Ltd. Hollow Shaft Incremental Encoder HS35F

Description
Robust meets precision – The new incremental hollow shaft encoder series HS35 merges HeavyDuty durability and the accuracy of high-resolution optical encoders to comply with proven industry standards. HS35 encoders are reliable components in Motion Control systems and excel with precise motor feedback even under most adverse conditions. Three configurations individually tailored to the specific requirements ensure efficient operation and control of systems and facilities. The Baumer HS35 combines a rugged HeavyDuty design with an unrivalled precision into a new high-performance and versatile product family. The design includes our proven dual bearing system, durable shaft seals and IP 67 environmental ratings, sealed connector or cable glands, and an ultra-precise optical scanning (LowHarmonics) system. The Baumer HS35 is available for shaft diameters from 0.5" to 1" (standard). Insulating inserts prevent undesired shaft currents to maximize bearing lifetime and enables mounting on smaller shafts. Through shaft or blind shaft mounting with closed cover allow encoder to maintain its outstanding environmental ratings. Proven applications include motor and drive control, oil and gas, cranes, elevators and hoists, and printing machines. Highlights IP 67 robust package ≤ 60 arcsec accuracy Withstands 200 g’s shock -40 °F to +212 °F standard operating temperature User configurable design – fully programmable Programmable encoder versions available from stock Benefits Increased reliability Precise closed loop speed control Reduces inventory – only 1 part number required (programmable HS35P) Warranty 3 years
Datasheet
Description
Robust meets precision – The new incremental hollow shaft encoder series HS35 merges HeavyDuty durability and the accuracy of high-resolution optical encoders to comply with proven industry standards. HS35 encoders are reliable components in Motion Control systems and excel with precise motor feedback even under most adverse conditions. Three configurations individually tailored to the specific requirements ensure efficient operation and control of systems and facilities. The Baumer HS35 combines a rugged HeavyDuty design with an unrivalled precision into a new high-performance and versatile product family. The design includes our proven dual bearing system, durable shaft seals and IP 67 environmental ratings, sealed connector or cable glands, and an ultra-precise optical scanning (LowHarmonics) system. The Baumer HS35 is available for shaft diameters from 0.5" to 1" (standard). Insulating inserts prevent undesired shaft currents to maximize bearing lifetime and enables mounting on smaller shafts. Through shaft or blind shaft mounting with closed cover allow encoder to maintain its outstanding environmental ratings. Proven applications include motor and drive control, oil and gas, cranes, elevators and hoists, and printing machines. Highlights IP 67 robust package ≤ 60 arcsec accuracy Withstands 200 g’s shock -40 °F to +212 °F standard operating temperature User configurable design – fully programmable Programmable encoder versions available from stock Benefits Increased reliability Precise closed loop speed control Reduces inventory – only 1 part number required (programmable HS35P) Warranty 3 years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hollow Shaft Incremental Encoder - HS35F - Baumer Ltd.
Southington, CT, USA
Hollow Shaft Incremental Encoder
HS35F
Hollow Shaft Incremental Encoder HS35F
Robust meets precision – The new incremental hollow shaft encoder series HS35 merges HeavyDuty durability and the accuracy of high-resolution optical encoders to comply with proven industry standards. HS35 encoders are reliable components in Motion Control systems and excel with precise motor feedback even under most adverse conditions. Three configurations individually tailored to the specific requirements ensure efficient operation and control of systems and facilities. The Baumer HS35 combines a rugged HeavyDuty design with an unrivalled precision into a new high-performance and versatile product family. The design includes our proven dual bearing system, durable shaft seals and IP 67 environmental ratings, sealed connector or cable glands, and an ultra-precise optical scanning (LowHarmonics) system. The Baumer HS35 is available for shaft diameters from 0.5" to 1" (standard). Insulating inserts prevent undesired shaft currents to maximize bearing lifetime and enables mounting on smaller shafts. Through shaft or blind shaft mounting with closed cover allow encoder to maintain its outstanding environmental ratings. Proven applications include motor and drive control, oil and gas, cranes, elevators and hoists, and printing machines. Highlights IP 67 robust package ≤ 60 arcsec accuracy Withstands 200 g’s shock -40 °F to +212 °F standard operating temperature User configurable design – fully programmable Programmable encoder versions available from stock Benefits Increased reliability Precise closed loop speed control Reduces inventory – only 1 part number required (programmable HS35P) Warranty 3 years

Robust meets precision – The new incremental hollow shaft encoder series HS35 merges HeavyDuty durability and the accuracy of high-resolution optical encoders to comply with proven industry standards. HS35 encoders are reliable components in Motion Control systems and excel with precise motor feedback even under most adverse conditions. Three configurations individually tailored to the specific requirements ensure efficient operation and control of systems and facilities.

The Baumer HS35 combines a rugged HeavyDuty design with an unrivalled precision into a new high-performance and versatile product family.

The design includes our proven dual bearing system, durable shaft seals and IP 67 environmental ratings, sealed connector or cable glands, and an ultra-precise optical scanning (LowHarmonics) system.

The Baumer HS35 is available for shaft diameters from 0.5" to 1" (standard). Insulating inserts prevent undesired shaft currents to maximize bearing lifetime and enables mounting on smaller shafts. Through shaft or blind shaft mounting with closed cover allow encoder to maintain its outstanding environmental ratings.

Proven applications include motor and drive control, oil and gas, cranes, elevators and hoists, and printing machines.

Highlights

  • IP 67 robust package
  • ≤ 60 arcsec accuracy
  • Withstands 200 g’s shock
  • -40 °F to +212 °F standard operating temperature
  • User configurable design – fully programmable
  • Programmable encoder versions available from stock

Benefits

  • Increased reliability
  • Precise closed loop speed control
  • Reduces inventory – only 1 part number required (programmable HS35P)
  • Warranty 3 years
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Rotary Encoders
Product Number HS35F
Product Name Hollow Shaft Incremental Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft; Programmable
Encoder Output Quadrature; Pulse & Direction
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE3-1024 - Encoders Series IE3-1024 magnetic Encoder, digital outputs 3 channels, 1 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Absolute Encoder with SSI Output - A87H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details
Encoders-Brakes-Flanges > Encoders - EU - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details