Baumer Ltd. Incremental Encoder ITD 01 A 4 Y 4

Description
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range covers micro-sized configurations (MICRO series) up to large hollow shaft diameters. Innovative sensing methods and mechanical designs ensure precise measuring results and versatile solutions – from motor feedback systems to HeavyDuty configurations, from standard to customized products. Benefits of the Baumer incremental encoders: encoders with incremental signal output encoders with sine signal output shaft and hollow shaft encoders high resolutions, max. 1.000 000 ppr programmable incremental encoders encoders in stainless steel housings or with ATEX-approved explosion preotection excellent radial runout, ultra-resitant against shock and vibrations utmost reliability even in harsh environments wide temperature range, protection standards up to IP69K varied sizes of configurations for individual applications versatile accessories for easy mouting
Datasheet
Description
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range covers micro-sized configurations (MICRO series) up to large hollow shaft diameters. Innovative sensing methods and mechanical designs ensure precise measuring results and versatile solutions – from motor feedback systems to HeavyDuty configurations, from standard to customized products. Benefits of the Baumer incremental encoders: encoders with incremental signal output encoders with sine signal output shaft and hollow shaft encoders high resolutions, max. 1.000 000 ppr programmable incremental encoders encoders in stainless steel housings or with ATEX-approved explosion preotection excellent radial runout, ultra-resitant against shock and vibrations utmost reliability even in harsh environments wide temperature range, protection standards up to IP69K varied sizes of configurations for individual applications versatile accessories for easy mouting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incremental Encoder - ITD 01 A 4 Y 4 - Baumer Ltd.
Southington, CT, USA
Incremental Encoder
ITD 01 A 4 Y 4
Incremental Encoder ITD 01 A 4 Y 4
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range covers micro-sized configurations (MICRO series) up to large hollow shaft diameters. Innovative sensing methods and mechanical designs ensure precise measuring results and versatile solutions – from motor feedback systems to HeavyDuty configurations, from standard to customized products. Benefits of the Baumer incremental encoders: encoders with incremental signal output encoders with sine signal output shaft and hollow shaft encoders high resolutions, max. 1.000 000 ppr programmable incremental encoders encoders in stainless steel housings or with ATEX-approved explosion preotection excellent radial runout, ultra-resitant against shock and vibrations utmost reliability even in harsh environments wide temperature range, protection standards up to IP69K varied sizes of configurations for individual applications versatile accessories for easy mouting

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring.

The Baumer product range covers micro-sized configurations (MICRO series) up to large hollow shaft diameters. Innovative sensing methods and mechanical designs ensure precise measuring results and versatile solutions – from motor feedback systems to HeavyDuty configurations, from standard to customized products.
Benefits of the Baumer incremental encoders:

  • encoders with incremental signal output
  • encoders with sine signal output
  • shaft and hollow shaft encoders
  • high resolutions, max. 1.000 000 ppr
  • programmable incremental encoders
  • encoders in stainless steel housings or with ATEX-approved explosion preotection
  • excellent radial runout, ultra-resitant against shock and vibrations
  • utmost reliability even in harsh environments
  • wide temperature range, protection standards up to IP69K
  • varied sizes of configurations for individual applications
  • versatile accessories for easy mouting
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Rotary Encoders
Product Number ITD 01 A 4 Y 4
Product Name Incremental Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Pulse & Direction; Index
Output Signal Square Wave
Counts / Revolution 30 to 1024 (counts/revolution)
Unlock Full Specs
to access all available technical data