Baumer Ltd. Resolver RTD 1 B14 Y 1

Description
Cable pulls convert linear motion into rotary motion when pulling in and out the cable. Depending on the application, the rotary motion is driving an incremental or absolute encoder which provides the signals for control evaluation or further processing by controller or digital display. Cable-pull encoders are the most convenient instrument for linear measurements. They excel with extreme versatility, are easy to mount and provide dependable operation even in the harsh environments that prevail for example at HeavyDuty vehicles, cranes, telescopic machine arms and elevating platforms. The Baumer cable-pull encoder portfolio comprises two series: The cable-pulls of Series BMMS are extremely compact with 5m measuring length maximum. The second series is focusing on precision and provides a maximum measuring length of 50 m. Flexible combination options with both incremental and absolute encoders provide you with exactly the freedom you need for your application.
Datasheet
Description
Cable pulls convert linear motion into rotary motion when pulling in and out the cable. Depending on the application, the rotary motion is driving an incremental or absolute encoder which provides the signals for control evaluation or further processing by controller or digital display. Cable-pull encoders are the most convenient instrument for linear measurements. They excel with extreme versatility, are easy to mount and provide dependable operation even in the harsh environments that prevail for example at HeavyDuty vehicles, cranes, telescopic machine arms and elevating platforms. The Baumer cable-pull encoder portfolio comprises two series: The cable-pulls of Series BMMS are extremely compact with 5m measuring length maximum. The second series is focusing on precision and provides a maximum measuring length of 50 m. Flexible combination options with both incremental and absolute encoders provide you with exactly the freedom you need for your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resolver - RTD 1 B14 Y 1 - Baumer Ltd.
Southington, CT, USA
Resolver
RTD 1 B14 Y 1
Resolver RTD 1 B14 Y 1
Cable pulls convert linear motion into rotary motion when pulling in and out the cable. Depending on the application, the rotary motion is driving an incremental or absolute encoder which provides the signals for control evaluation or further processing by controller or digital display. Cable-pull encoders are the most convenient instrument for linear measurements. They excel with extreme versatility, are easy to mount and provide dependable operation even in the harsh environments that prevail for example at HeavyDuty vehicles, cranes, telescopic machine arms and elevating platforms. The Baumer cable-pull encoder portfolio comprises two series: The cable-pulls of Series BMMS are extremely compact with 5m measuring length maximum. The second series is focusing on precision and provides a maximum measuring length of 50 m. Flexible combination options with both incremental and absolute encoders provide you with exactly the freedom you need for your application.

Cable pulls convert linear motion into rotary motion when pulling in and out the cable. Depending on the application, the rotary motion is driving an incremental or absolute encoder which provides the signals for control evaluation or further processing by controller or digital display.

Cable-pull encoders are the most convenient instrument for linear measurements. They excel with extreme versatility, are easy to mount and provide dependable operation even in the harsh environments that prevail for example at HeavyDuty vehicles, cranes, telescopic machine arms and elevating platforms.

The Baumer cable-pull encoder portfolio comprises two series: The cable-pulls of Series BMMS are extremely compact with 5m measuring length maximum. The second series is focusing on precision and provides a maximum measuring length of 50 m. Flexible combination options with both incremental and absolute encoders provide you with exactly the freedom you need for your application.

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Rotary Encoders
Product Number RTD 1 B14 Y 1
Product Name Resolver
Encoder Technology Magnetic
Encoder Type Incremental
Shaft Speed 10000 rpm
Diameter / Width 2.28 inch (58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Motion Control Sensors - 7951069 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Htl inverted
Counts / Revolution 4096 (counts/revolution)
View Details
Rotary Incremental Mini-Encoders - R112S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details