Baumer Ltd. Absolute Heavy Duty Encoder with Intergrated Speed Switch PMG 10

Description
The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of HeavyDuty use. The outcome is the new benchmark in HeavyDuty encoder technology - even more robust, efficient and with a precision that so far only optical sensing could achieve. PMG 10 EURO flange B10 / shaft ø 11 mm Extremely precise, robust magnetic singleturn sensing Single- and multiturn resolution up to 20 bits each Connection vial terminal box or flange connectors Simultaneous shaft load up to 650 N radial and 450 N axial Two additional incremental outputs with zero pulse Wide temperature range –40...+100 °C Energy-self-sufficie nt MicroGenmultiturn generator PMG 10 with integrated speed switch EURO flange B10 / shaft ø 11 mm Operating speed 2 ... 12 000 rpm, programmable Extremely precise, robust magnetic singleturn sensing Single- and multiturn resolution up to 20 bits each Connection vial terminal box or flange connectors Simultaneous shaft load up to 650 N radial and 450 N axial Two additional incremental outputs with zero pulse Wide temperature range –40...+100 °C Energy-self-sufficie nt MicroGenmultiturn generator
Datasheet
Description
The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of HeavyDuty use. The outcome is the new benchmark in HeavyDuty encoder technology - even more robust, efficient and with a precision that so far only optical sensing could achieve. PMG 10 EURO flange B10 / shaft ø 11 mm Extremely precise, robust magnetic singleturn sensing Single- and multiturn resolution up to 20 bits each Connection vial terminal box or flange connectors Simultaneous shaft load up to 650 N radial and 450 N axial Two additional incremental outputs with zero pulse Wide temperature range –40...+100 °C Energy-self-sufficie nt MicroGenmultiturn generator PMG 10 with integrated speed switch EURO flange B10 / shaft ø 11 mm Operating speed 2 ... 12 000 rpm, programmable Extremely precise, robust magnetic singleturn sensing Single- and multiturn resolution up to 20 bits each Connection vial terminal box or flange connectors Simultaneous shaft load up to 650 N radial and 450 N axial Two additional incremental outputs with zero pulse Wide temperature range –40...+100 °C Energy-self-sufficie nt MicroGenmultiturn generator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Heavy Duty Encoder with Intergrated Speed Switch - PMG 10 - Baumer Ltd.
Southington, CT, USA
Absolute Heavy Duty Encoder with Intergrated Speed Switch
PMG 10
Absolute Heavy Duty Encoder with Intergrated Speed Switch PMG 10
The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of HeavyDuty use. The outcome is the new benchmark in HeavyDuty encoder technology - even more robust, efficient and with a precision that so far only optical sensing could achieve. PMG 10 EURO flange B10 / shaft ø 11 mm Extremely precise, robust magnetic singleturn sensing Single- and multiturn resolution up to 20 bits each Connection vial terminal box or flange connectors Simultaneous shaft load up to 650 N radial and 450 N axial Two additional incremental outputs with zero pulse Wide temperature range –40...+100 °C Energy-self-sufficie nt MicroGenmultiturn generator PMG 10 with integrated speed switch EURO flange B10 / shaft ø 11 mm Operating speed 2 ... 12 000 rpm, programmable Extremely precise, robust magnetic singleturn sensing Single- and multiturn resolution up to 20 bits each Connection vial terminal box or flange connectors Simultaneous shaft load up to 650 N radial and 450 N axial Two additional incremental outputs with zero pulse Wide temperature range –40...+100 °C Energy-self-sufficie nt MicroGenmultiturn generator

The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of HeavyDuty use. The outcome is the new benchmark in HeavyDuty encoder technology - even more robust, efficient and with a precision that so far only optical sensing could achieve.

PMG 10

  • EURO flange B10 / shaft ø 11 mm
  • Extremely precise, robust magnetic singleturn sensing
  • Single- and multiturn resolution up to 20 bits each
  • Connection vial terminal box or flange connectors
  • Simultaneous shaft load up to 650 N radial and 450 N axial
  • Two additional incremental outputs with zero pulse
  • Wide temperature range
    –40...+100 °C
  • Energy-self-sufficient MicroGenmultiturn generator

PMG 10 with integrated speed switch

  • EURO flange B10 / shaft ø 11 mm
  • Operating speed 2 ... 12 000 rpm, programmable
  • Extremely precise, robust magnetic singleturn sensing
  • Single- and multiturn resolution up to 20 bits each
  • Connection vial terminal box or flange connectors
  • Simultaneous shaft load up to 650 N radial and 450 N axial
  • Two additional incremental outputs with zero pulse
  • Wide temperature range
    –40...+100 °C
  • Energy-self-sufficient MicroGenmultiturn generator
Supplier's Site Datasheet
Absolute Heavy Duty Encoder - PMG 10 - Baumer Ltd.
Southington, CT, USA
Absolute Heavy Duty Encoder
PMG 10
Absolute Heavy Duty Encoder PMG 10
The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of HeavyDuty use. The outcome is the new benchmark in HeavyDuty encoder technology - even more robust, efficient and with a precision that so far only optical sensing could achieve. PMG 10 EURO flange B10 / shaft ø 11 mm Extremely precise, robust magnetic singleturn sensing Single- and multiturn resolution up to 20 bits each Connection vial terminal box or flange connectors Simultaneous shaft load up to 650 N radial and 450 N axial Two additional incremental outputs with zero pulse Wide temperature range –40...+100 °C Energy-self-sufficie nt MicroGenmultiturn generator PMG 10 with integrated speed switch EURO flange B10 / shaft ø 11 mm Operating speed 2 ... 12 000 rpm, programmable Extremely precise, robust magnetic singleturn sensing Single- and multiturn resolution up to 20 bits each Connection vial terminal box or flange connectors Simultaneous shaft load up to 650 N radial and 450 N axial Two additional incremental outputs with zero pulse Wide temperature range –40...+100 °C Energy-self-sufficie nt MicroGenmultiturn generator

The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of HeavyDuty use. The outcome is the new benchmark in HeavyDuty encoder technology - even more robust, efficient and with a precision that so far only optical sensing could achieve.

PMG 10

  • EURO flange B10 / shaft ø 11 mm
  • Extremely precise, robust magnetic singleturn sensing
  • Single- and multiturn resolution up to 20 bits each
  • Connection vial terminal box or flange connectors
  • Simultaneous shaft load up to 650 N radial and 450 N axial
  • Two additional incremental outputs with zero pulse
  • Wide temperature range
    –40...+100 °C
  • Energy-self-sufficient MicroGenmultiturn generator

PMG 10 with integrated speed switch

  • EURO flange B10 / shaft ø 11 mm
  • Operating speed 2 ... 12 000 rpm, programmable
  • Extremely precise, robust magnetic singleturn sensing
  • Single- and multiturn resolution up to 20 bits each
  • Connection vial terminal box or flange connectors
  • Simultaneous shaft load up to 650 N radial and 450 N axial
  • Two additional incremental outputs with zero pulse
  • Wide temperature range
    –40...+100 °C
  • Energy-self-sufficient MicroGenmultiturn generator
Supplier's Site Datasheet

Technical Specifications

  Baumer Ltd. Baumer Ltd.
Product Category Rotary Encoders Rotary Encoders
Product Number PMG 10 PMG 10
Product Name Absolute Heavy Duty Encoder with Intergrated Speed Switch Absolute Heavy Duty Encoder
Encoder Technology Magnetic Magnetic
Encoder Type Absolute Absolute
Output Signal Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
kit-encoders - KTD-BC00B-0016-E55Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
Encoders - Industrial - 1882-1061233-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 500 (counts/revolution)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details