Baumer Ltd. Absolute Rotary Encoders MAGRES EAM580

Description
The MAGRES series is particularly robust and always works reliably even when exposed to heavy shock and vibration loads or condensation. With the magnetic scanning, compact designs can also be easily implemented. Robust and reliable design The durable magnetic sensing and tough design ensures high reliability and lifetime in harsh environments. Robust regarding humidity, liquids, dust & dirt Shock & vibration resistant up to 500 g / 30 g High shaft load (40 N / 80 N) Protection class IP 67 Design for integration in overall EN 13849 certified systems up to PLd* * Final classification and PLd approval of the system (hardware & software) may only be carried out by the corresponding supervisory organisations. Precise magnetic sensing The angular accuracy of up to 0.15° provides the possibility to benefit from the robust magnetic technology also in applications with high requirements on precision. High flexibility due to wide range of interfaces Efficient design with all common interfaces integrated Additional incremental signals up to 4096 ppr Ready for Industry 4.0 and IoT: Support of OPC UA communication standard via Profinet. EAM580R – R-series for demanding outdoor conditions Uncompromised durability for mobile automation and demanding outdoor conditions. The R-series EAM580R and EAM360R exhibits further design features for increased requirements, which drive the product robustness to the top. High EMC robustness with E1 compliant design Reliable longterm use in outdoor environments with protection class IP 67 and C5-M corrosion protection Robust wire cross section of 0.5 mm2 for cable versions with optional mobile connectors (e.g. DEUTSCH)
Description
The MAGRES series is particularly robust and always works reliably even when exposed to heavy shock and vibration loads or condensation. With the magnetic scanning, compact designs can also be easily implemented. Robust and reliable design The durable magnetic sensing and tough design ensures high reliability and lifetime in harsh environments. Robust regarding humidity, liquids, dust & dirt Shock & vibration resistant up to 500 g / 30 g High shaft load (40 N / 80 N) Protection class IP 67 Design for integration in overall EN 13849 certified systems up to PLd* * Final classification and PLd approval of the system (hardware & software) may only be carried out by the corresponding supervisory organisations. Precise magnetic sensing The angular accuracy of up to 0.15° provides the possibility to benefit from the robust magnetic technology also in applications with high requirements on precision. High flexibility due to wide range of interfaces Efficient design with all common interfaces integrated Additional incremental signals up to 4096 ppr Ready for Industry 4.0 and IoT: Support of OPC UA communication standard via Profinet. EAM580R – R-series for demanding outdoor conditions Uncompromised durability for mobile automation and demanding outdoor conditions. The R-series EAM580R and EAM360R exhibits further design features for increased requirements, which drive the product robustness to the top. High EMC robustness with E1 compliant design Reliable longterm use in outdoor environments with protection class IP 67 and C5-M corrosion protection Robust wire cross section of 0.5 mm2 for cable versions with optional mobile connectors (e.g. DEUTSCH)

Suppliers

Company
Product
Description
Supplier Links
Absolute Rotary Encoders - MAGRES EAM580 - Baumer Ltd.
Southington, CT, USA
Absolute Rotary Encoders
MAGRES EAM580
Absolute Rotary Encoders MAGRES EAM580
The MAGRES series is particularly robust and always works reliably even when exposed to heavy shock and vibration loads or condensation. With the magnetic scanning, compact designs can also be easily implemented. Robust and reliable design The durable magnetic sensing and tough design ensures high reliability and lifetime in harsh environments. Robust regarding humidity, liquids, dust & dirt Shock & vibration resistant up to 500 g / 30 g High shaft load (40 N / 80 N) Protection class IP 67 Design for integration in overall EN 13849 certified systems up to PLd* * Final classification and PLd approval of the system (hardware & software) may only be carried out by the corresponding supervisory organisations. Precise magnetic sensing The angular accuracy of up to 0.15° provides the possibility to benefit from the robust magnetic technology also in applications with high requirements on precision. High flexibility due to wide range of interfaces Efficient design with all common interfaces integrated Additional incremental signals up to 4096 ppr Ready for Industry 4.0 and IoT: Support of OPC UA communication standard via Profinet. EAM580R – R-series for demanding outdoor conditions Uncompromised durability for mobile automation and demanding outdoor conditions. The R-series EAM580R and EAM360R exhibits further design features for increased requirements, which drive the product robustness to the top. High EMC robustness with E1 compliant design Reliable longterm use in outdoor environments with protection class IP 67 and C5-M corrosion protection Robust wire cross section of 0.5 mm2 for cable versions with optional mobile connectors (e.g. DEUTSCH)

The MAGRES series is particularly robust and always works reliably even when exposed to heavy shock and vibration loads or condensation. With the magnetic scanning, compact designs can also be easily implemented.

Robust and reliable design

The durable magnetic sensing and tough design ensures high reliability and lifetime in harsh environments.

  • Robust regarding humidity, liquids, dust & dirt
  • Shock & vibration resistant up to 500 g / 30 g
  • High shaft load (40 N / 80 N)
  • Protection class IP 67
  • Design for integration in overall EN 13849 certified systems up to PLd*

* Final classification and PLd approval of the system (hardware & software) may only be carried out by the corresponding supervisory organisations.

Precise magnetic sensing

The angular accuracy of up to 0.15° provides the possibility to benefit from the robust magnetic technology also in applications with high requirements on precision.

High flexibility due to wide range of interfaces

  • Efficient design with all common interfaces integrated
  • Additional incremental signals up to 4096 ppr
  • Ready for Industry 4.0 and IoT: Support of OPC UA communication standard via Profinet.

EAM580R – R-series for demanding outdoor conditions

Uncompromised durability for mobile automation and demanding outdoor conditions. The R-series EAM580R and EAM360R exhibits further design features for increased requirements, which drive the product robustness to the top.

  • High EMC robustness with E1 compliant design
  • Reliable longterm use in outdoor environments with protection class IP 67 and C5-M corrosion protection
  • Robust wire cross section of 0.5 mm2 for cable versions with optional mobile connectors (e.g. DEUTSCH)
Supplier's Site

Technical Specifications

  Baumer Ltd.
Product Category Rotary Encoders
Product Number MAGRES EAM580
Product Name Absolute Rotary Encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn (optional feature)
Features Hollow Shaft (optional feature)
Output Signal Voltage; Current; Serial Synchronous Interface; Profibus; CANOpen, Profinet, SAE J1939
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 211964779 - Radwell International
Specs
Encoder Type Manual Pulse Generator
View Details
kit-encoders - KTD-BC00B-0016-F58M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
Absolute Encoder with SSI Output - M58 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Gray; Binary
View Details
M-Sense12A Autoclavable Encoder - M Sense12Ai - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details