Baumer Ltd. MDRM Linear Series MDRM 18U9501

Description
The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal signals with +/-11° linear range or a DC voltage signal which is linear over +/- 80°. Further processing of the signals, having a maximum resolution of 10 bits, is easily accomplished using a standard PLC. Field plate sensors as well as the non-contact potentiometers offer IP 67 protection which makes them ideal components for an array of applications in harsh industrial environments involving wide working temperature ranges. Both products can be provided either in threaded barrel type housings or in rectangular enclosures.
Datasheet
Description
The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal signals with +/-11° linear range or a DC voltage signal which is linear over +/- 80°. Further processing of the signals, having a maximum resolution of 10 bits, is easily accomplished using a standard PLC. Field plate sensors as well as the non-contact potentiometers offer IP 67 protection which makes them ideal components for an array of applications in harsh industrial environments involving wide working temperature ranges. Both products can be provided either in threaded barrel type housings or in rectangular enclosures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MDRM Linear Series - MDRM 18U9501 - Baumer Ltd.
Southington, CT, USA
MDRM Linear Series
MDRM 18U9501
MDRM Linear Series MDRM 18U9501
The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal signals with +/-11° linear range or a DC voltage signal which is linear over +/- 80°. Further processing of the signals, having a maximum resolution of 10 bits, is easily accomplished using a standard PLC. Field plate sensors as well as the non-contact potentiometers offer IP 67 protection which makes them ideal components for an array of applications in harsh industrial environments involving wide working temperature ranges. Both products can be provided either in threaded barrel type housings or in rectangular enclosures.

The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal signals with +/-11° linear range or a DC voltage signal which is linear over +/- 80°. Further processing of the signals, having a maximum resolution of 10 bits, is easily accomplished using a standard PLC. Field plate sensors as well as the non-contact potentiometers offer IP 67 protection which makes them ideal components for an array of applications in harsh industrial environments involving wide working temperature ranges. Both products can be provided either in threaded barrel type housings or in rectangular enclosures.

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Rotary Encoders
Product Number MDRM 18U9501
Product Name MDRM Linear Series
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft
Output Signal Voltage; Sin/Cos
Counts / Revolution 2 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 755A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Count Rate 1000 kHz
View Details
Motion Control Sensors - 100477 - RS Components, Ltd.
Specs
Operating Temperature -4 F (-20 C)
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Hall Effect Encoder without Detent - BGE27AG - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Shaft Speed 1000 rpm
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details