Baumer Ltd. Encoder Without Bearing ITD 27 A 4 Y27

Description
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise evaluation of absolute, incremental or sine signals provided at the related outputs.
Datasheet
Description
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise evaluation of absolute, incremental or sine signals provided at the related outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder Without Bearing - ITD 27 A 4 Y27 - Baumer Ltd.
Southington, CT, USA
Encoder Without Bearing
ITD 27 A 4 Y27
Encoder Without Bearing ITD 27 A 4 Y27
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise evaluation of absolute, incremental or sine signals provided at the related outputs.

By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise evaluation of absolute, incremental or sine signals provided at the related outputs.

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Rotary Encoders
Product Number ITD 27 A 4 Y27
Product Name Encoder Without Bearing
Encoder Technology Magnetic
Encoder Type Incremental
Counts / Revolution 1 to 32 (counts/revolution)
Shaft Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 215759877 - Radwell International
Specs
Encoder Type Incremental
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
D12 Magnetic Encoder - D12 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Rotary Incremental Encoders - R119B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details