The EZCarry High Performance Water Closet System offers customers a revolutionary design that out-performs traditional water closet carriers. The EZCarry system has advanced features and benefits that allow the engineer to specify with confidence, gives the contractor a quick and easy install, and proven performance for building owners with standard or low-flow systems. Zurn offers industry-leading line carry across the largest breadth of water closet carriers on the market.
Features And Benefits
Propel waste up to three times farther, reducing the possibility of low-flow system clog for overall plumbing system protection
Protect facilities from excessive loading with standard system design for loading up to 500 lb.
Save time by prefabricating carrier banks with 38" extended barrel
Save installations costs because no additional piping is needed between carriers
Reduce maintenance emergencies with carriers designed to optimize waste line carry
Maintain a sanitary environment with wall-mounted fixture
Test the system and cut the coupling to length from the front with Zurn's patent-pending EZ-SET™ coupling option
Reduce adjustment time with factory-assembled trim and universal feet pre-set at 5-1/2" rough-in height
The EZCarry High Performance Water Closet System offers customers a revolutionary design that out-performs traditional water closet carriers. The EZCarry system has advanced features and benefits that allow the engineer to specify with confidence, gives the contractor a quick and easy install, and proven performance for building owners with standard or low-flow systems. Zurn offers industry-leading line carry across the largest breadth of water closet carriers on the market.
Features And Benefits
- Propel waste up to three times farther, reducing the possibility of low-flow system clog for overall plumbing system protection
- Protect facilities from excessive loading with standard system design for loading up to 500 lb.
- Save time by prefabricating carrier banks with 38" extended barrel
- Save installations costs because no additional piping is needed between carriers
- Reduce maintenance emergencies with carriers designed to optimize waste line carry
- Maintain a sanitary environment with wall-mounted fixture
- Test the system and cut the coupling to length from the front with Zurn's patent-pending EZ-SET™ coupling option
- Reduce adjustment time with factory-assembled trim and universal feet pre-set at 5-1/2" rough-in height