Quarktwin Technology Ltd. Datasheets for RFID Tags

RFID tags are microchips that assign an electronic identity to an article so it can be tracked electronically. RFID tags communicate with RFID readers via short-range radio frequencies. They are sometimes called transponders.
RFID Tags: Learn more

Page: 1 2
Product Name Notes
RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
RFID Tag Memory 134.2kHz ISO 11785
RFID Tag Memory 134.2kHz
RFID Tag Memory
RFID Tag Read Only 16B (EPC), 16kB (User) Memory 860MHz ~ 960MHz EPC Card
RFID Tag Read Only 80b (User) Memory 134.2kHz Glass Encapsulated
RFID Tag Read Only Memory 125kHz Coin
RFID Tag Read Only Memory 125kHz Glass Encapsulated
RFID Tag Read Only Memory 13.56MHz ISO 14443 Card
RFID Tag Read Only Memory 134.2kHz Encapsulated
RFID Tag Read Only Memory 134.2kHz ISO 11784, ISO 11785 Card
RFID Tag Read Only Memory 134.2kHz ISO 11784, ISO 11785 Encapsulated
RFID Tag Read Only Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
RFID Tag Read Only Memory 134.2kHz ISO 11784, ISO 11785 Key Fob
RFID Tag Read Only Memory 134.2kHz ISO 11785 Glass Encapsulated
RFID Tag Read Only Memory ISO 11784, ISO 11785 Glass Encapsulated
RFID Tag Read Only Memory ISO 11785 Glass Encapsulated
RFID Tag Read/Write 1.36kb (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
RFID Tag Read/Write 128b (EPC) Memory 866MHz ~ 870MHz ISO 18000-6C, EPC Inlay
RFID Tag Read/Write 128b (EPC) Memory 868MHz ISO 18000-6, EPC Inlay
RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
RFID Tag Read/Write 128b (EPC) Memory ISO 18000-6, EPC Inlay
RFID Tag Read/Write 128b (User) Memory 125kHz Encapsulated
RFID Tag Read/Write 16B (EPC), 18B (User) Memory 860MHz ~ 960MHz ISO 18000-6C, EPC Inlay
RFID Tag Read/Write 1kB (User) Memory 13.56MHz Coin
RFID Tag Read/Write 1kB (User) Memory 13.56MHz Encapsulated
RFID Tag Read/Write 1kB (User) Memory 13.56MHz Inlay
RFID Tag Read/Write 1kB (User) Memory 13.56MHz ISO 15693 Inlay
RFID Tag Read/Write 224b (User) Memory 125kHz Encapsulated
RFID Tag Read/Write 248b (User) Memory 134.2kHz Encapsulated
RFID Tag Read/Write 254kB (User) Memory Card
RFID Tag Read/Write 254kB (User) Memory Encapsulated
RFID Tag Read/Write 256b (EPC) Memory 840MHz ~ 960MHz EPC Inlay
RFID Tag Read/Write 2kb (User) Memory 13.56MHz Encapsulated
RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 14443 Inlay
RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated
RFID Tag Read/Write 320b (User) Memory 125kHz Encapsulated
RFID Tag Read/Write 512b (User) Memory 860MHz ~ 960MHz EPC Inlay
RFID Tag Read/Write 512b (User) Memory 860MHz ~ 960MHz ISO 18000-6 Inlay
RFID Tag Read/Write 8.2kB (User) Memory 13.56MHz Encapsulated
RFID Tag Read/Write 8.2kB (User) Memory Inlay
RFID Tag Read/Write 80b (User) Memory 134.2kHz Encapsulated
RFID Tag Read/Write 80b (User) Memory 134.2kHz Glass Encapsulated
RFID Tag Read/Write 80b (User) Memory 134.2kHz ISO 11784, ISO 11785 Card
RFID Tag Read/Write 80b (User) Memory 134.2kHz ISO 11784, ISO 11785 Encapsulated
RFID Tag Read/Write 80b (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
RFID Tag Read/Write 80b (User) Memory 134.2kHz ISO 11784, ISO 11785 Key Fob
RFID Tag Read/Write 8kB (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated
RFID Tag Read/Write 8kB (User) Memory Encapsulated
RFID Tag Read/Write 96b (EPC) Memory 860MHz ~ 960MHz EPC Inlay
RFID Tag Read/Write 96b (EPC) Memory 860MHz ~ 960MHz ISO 18000-6 Inlay
RFID Tag Read/Write Memory 100kHz ~ 150kHz
RFID Tag Read/Write Memory 13.56MHz ISO 14443 Card
RFID Tag Read/Write Memory 13.56MHz ISO 14443 Encapsulated
RFID Tag Read/Write Memory 13.56MHz ISO 15693 Card
RFID Tag Read/Write Memory 13.56MHz ISO 15693 Encapsulated
RFID Tag Read/Write Memory 13.56MHz ISO 15693 Key Fob
RFID Tag Read/Write Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
RFID Tag Read/Write Memory 134.2kHz ISO 11785 Glass Encapsulated
RFID Tag Read/Write Memory 860MHz ~ 960MHz Inlay
RFID Tag Read/Write Memory Coin
RFID Tag Read/Write Memory Encapsulated
RFID Tag Read/Write Memory EPC, ISO 18000-6

<< Prev