Legrand - Pass & Seymour Straight Blade Plug 1433P

Description
POLARIZED TYPE RUBBER MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, DUSTTIGHT OVERALL DIMENSION 2.59 INCH D X 1.93 INCH H TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
POLARIZED TYPE RUBBER MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, DUSTTIGHT OVERALL DIMENSION 2.59 INCH D X 1.93 INCH H TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 1433P - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
1433P
Straight Blade Plug 1433P
POLARIZED TYPE RUBBER MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, DUSTTIGHT OVERALL DIMENSION 2.59 INCH D X 1.93 INCH H TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
  • POLARIZED TYPE
  • RUBBER MATERIAL
  • YELLOW COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, DUSTTIGHT
  • OVERALL DIMENSION 2.59 INCH D X 1.93 INCH H
  • TEMPERATURE RATING -40 TO 75 DEG C
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet
Rubber Housing Plug, Yellow - 1433P - Legrand
West Hartford, CT, USA
Rubber Housing Plug, Yellow
1433P
Rubber Housing Plug, Yellow 1433P
Straight Blade Rubber Plug 20amp 125volt 5-20p FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and money. Nickel-plated blades and contacts for long-lasting, superior corrosion resistance. Quick-drive assembly screws allow for fast installation, saving time and money. Self-centering cord clamps provide superior strain relief.

Straight Blade Rubber Plug 20amp 125volt 5-20p

FEATURES

  • Rubber body construction stands up to impacts, oils, chemicals, heat, and weather.
  • Floating blades allow self-alignment with contacts for a firm, even electrical connection.
  • Terminal screws backed-out, ready-to-wire, saving time and money.
  • Nickel-plated blades and contacts for long-lasting, superior corrosion resistance.
  • Quick-drive assembly screws allow for fast installation, saving time and money.
  • Self-centering cord clamps provide superior strain relief.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 1433P 1433P
Product Name Straight Blade Plug Rubber Housing Plug, Yellow
Power Type AC Power Connector AC Power Connector
Device Type Plug Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts 125 volts
Current Rating 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details