Legrand - Pass & Seymour Straight Blade Plug 1447

Description
POLARIZED TYPE RUBBER MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, DUSTTIGHT DESPARD[R] BRAND OVERALL DIMENSION 2.27 INCH D X 1.53 INCH H TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
POLARIZED TYPE RUBBER MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, DUSTTIGHT DESPARD[R] BRAND OVERALL DIMENSION 2.27 INCH D X 1.53 INCH H TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 1447 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
1447
Straight Blade Plug 1447
POLARIZED TYPE RUBBER MATERIAL YELLOW COLOR 5-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, DUSTTIGHT DESPARD[R] BRAND OVERALL DIMENSION 2.27 INCH D X 1.53 INCH H TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
  • POLARIZED TYPE
  • RUBBER MATERIAL
  • YELLOW COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, DUSTTIGHT
  • DESPARD[R] BRAND
  • OVERALL DIMENSION 2.27 INCH D X 1.53 INCH H
  • TEMPERATURE RATING -40 TO 75 DEG C
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet
Rubber Housing Plug, Yellow - 1447 - Legrand
West Hartford, CT, USA
Rubber Housing Plug, Yellow
1447
Rubber Housing Plug, Yellow 1447
Straight Blade Rubber Plug 15amp 125volt 5-15p FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and money. Nickel-plated blades and contacts for long-lasting, superior corrosion resistance. Quick-drive assembly screws allow for fast installation, saving time and money. Self-centering cord clamps provide superior strain relief.

Straight Blade Rubber Plug 15amp 125volt 5-15p

FEATURES

  • Rubber body construction stands up to impacts, oils, chemicals, heat, and weather.
  • Floating blades allow self-alignment with contacts for a firm, even electrical connection.
  • Terminal screws backed-out, ready-to-wire, saving time and money.
  • Nickel-plated blades and contacts for long-lasting, superior corrosion resistance.
  • Quick-drive assembly screws allow for fast installation, saving time and money.
  • Self-centering cord clamps provide superior strain relief.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 1447 1447
Product Name Straight Blade Plug Rubber Housing Plug, Yellow
Power Type AC Power Connector AC Power Connector
Device Type Plug Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts 125 volts
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L5-15R Locking Device - Q-812 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Connector - K42S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
6 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5503 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details