Legrand MaxGrip M3 Plug, Orange PS5965O

Description
STR BLD PLUG 3W 15A125V OR FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert conductors into terminals and tighten terminal screws; close hinge housing around cord and tighten housing screws. Enclosed terminals provide solid, internally-clamped connections. Molded finger grips promote safe, sure handling. High-visibility yellow and orange, or gray. Hospital Grade version displays the Hospital Grade green dot.
Description
STR BLD PLUG 3W 15A125V OR FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert conductors into terminals and tighten terminal screws; close hinge housing around cord and tighten housing screws. Enclosed terminals provide solid, internally-clamped connections. Molded finger grips promote safe, sure handling. High-visibility yellow and orange, or gray. Hospital Grade version displays the Hospital Grade green dot.

Suppliers

Company
Product
Description
Supplier Links
MaxGrip M3 Plug, Orange - PS5965O - Legrand
West Hartford, CT, USA
MaxGrip M3 Plug, Orange
PS5965O
MaxGrip M3 Plug, Orange PS5965O
STR BLD PLUG 3W 15A125V OR FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert conductors into terminals and tighten terminal screws; close hinge housing around cord and tighten housing screws. Enclosed terminals provide solid, internally-clamped connections. Molded finger grips promote safe, sure handling. High-visibility yellow and orange, or gray. Hospital Grade version displays the Hospital Grade green dot.

STR BLD PLUG 3W 15A125V OR

FEATURES

  • Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements.
  • Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert conductors into terminals and tighten terminal screws; close hinge housing around cord and tighten housing screws.
  • Enclosed terminals provide solid, internally-clamped connections.
  • Molded finger grips promote safe, sure handling.
  • High-visibility yellow and orange, or gray.
  • Hospital Grade version displays the Hospital Grade green dot.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PS5965O
Product Name MaxGrip M3 Plug, Orange
Power Type AC Power Connector
Device Type Plug
Applications Residential; Hospital (optional feature)
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F42S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Matter Smart Plug - MP10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Voltage Rating 120 volts
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details