Legrand - Pass & Seymour Straight Blade Power Plug D0631

Description
STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 6-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 6-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - D0631 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Plug
D0631
Straight Blade Power Plug D0631
STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 6-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6
  • STRAIGHT TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 6-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.57 TO 1.26 INCH CORD SIZE
  • OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet
Gator Grip Plug, Yellow - D0631 - Legrand
West Hartford, CT, USA
Gator Grip Plug, Yellow
D0631
Gator Grip Plug, Yellow D0631
Gator Grip Plug, 2 pole 3 Wire, 30 amp 250V Grounding, Yellow FEATURES Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded conductors into individual wiring chambers and tighten oversized terminal screws. Transparent wiring chamber cover allows visual inspection of wiring chambers to assure proper connections. Sloped shoulders won't catch or snap. Automatic cord centering. Brilliant high-visibility yellow. Neoprene Dust Seal helps keep out dirt and debris. Dead front construction.

Gator Grip Plug, 2 pole 3 Wire, 30 amp 250V Grounding, Yellow

FEATURES

  • Gator Grip Jaws grab cord tighter as you hand turn the housing.
  • Nylon jaws grip securely, but won't damage insulation.
  • Self-locking Dardelet Thread holds securely and assures firm clamping.
  • Fast wiring -- simply insert stranded conductors into individual wiring chambers and tighten oversized terminal screws.
  • Transparent wiring chamber cover allows visual inspection of wiring chambers to assure proper connections.
  • Sloped shoulders won't catch or snap.
  • Automatic cord centering.
  • Brilliant high-visibility yellow.
  • Neoprene Dust Seal helps keep out dirt and debris.
  • Dead front construction.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number D0631 D0631
Product Name Straight Blade Power Plug Gator Grip Plug, Yellow
Device Type Plug Plug
Standards / Certifications UL
Voltage Rating 250 volts 250 volts
Current Rating 30 amps 30 amps
Wires 3W 3W
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details