Legrand - Pass & Seymour Ground Continuity Monitoring Plug L630PGCM

Description
TURNLOK PLUG 3W 30A 250V FEATURES Integral indication of ground continuity and power status. Continuous monitoring enhances personnel safety and adds convenience. Dual, bright LED indicators with 360° visibility. Green LEDs indicate proper ground continuity and power status. Red LEDs indicate ground continuity loss or reversed polarity. No LED indicates open hot, open neutral, or hot to ground cross. For 250V configurations: Hot to ground cross will be indicated by a green and red LED. NEMA configurations always visible for fast identification without disconnecting. Exclusive neoprene dust shield on devices seals cable entry. Optional weatherproof boots (sold separately). Chemical- and impact-resistant nylon housing features horizontal, easy grip ribs on back body. Exclusive, rugged two-piece cord grip (15 Amp only) accepts a wide range of cord widths. Provides uniform pressure for superior retention of conductors. Recessed cord-grip screw reduces screwdriver slippage, improves safety. Quick-thread tri-drive assembly and cord-grip screws come backed-out and ready-to-wire. Color-coded terminal screws are backed-out for fast installation. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity.
Description
TURNLOK PLUG 3W 30A 250V FEATURES Integral indication of ground continuity and power status. Continuous monitoring enhances personnel safety and adds convenience. Dual, bright LED indicators with 360° visibility. Green LEDs indicate proper ground continuity and power status. Red LEDs indicate ground continuity loss or reversed polarity. No LED indicates open hot, open neutral, or hot to ground cross. For 250V configurations: Hot to ground cross will be indicated by a green and red LED. NEMA configurations always visible for fast identification without disconnecting. Exclusive neoprene dust shield on devices seals cable entry. Optional weatherproof boots (sold separately). Chemical- and impact-resistant nylon housing features horizontal, easy grip ribs on back body. Exclusive, rugged two-piece cord grip (15 Amp only) accepts a wide range of cord widths. Provides uniform pressure for superior retention of conductors. Recessed cord-grip screw reduces screwdriver slippage, improves safety. Quick-thread tri-drive assembly and cord-grip screws come backed-out and ready-to-wire. Color-coded terminal screws are backed-out for fast installation. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity.

Suppliers

Company
Product
Description
Supplier Links
Ground Continuity Monitoring Plug - L630PGCM - Legrand
West Hartford, CT, USA
Ground Continuity Monitoring Plug
L630PGCM
Ground Continuity Monitoring Plug L630PGCM
TURNLOK PLUG 3W 30A 250V FEATURES Integral indication of ground continuity and power status. Continuous monitoring enhances personnel safety and adds convenience. Dual, bright LED indicators with 360° visibility. Green LEDs indicate proper ground continuity and power status. Red LEDs indicate ground continuity loss or reversed polarity. No LED indicates open hot, open neutral, or hot to ground cross. For 250V configurations: Hot to ground cross will be indicated by a green and red LED. NEMA configurations always visible for fast identification without disconnecting. Exclusive neoprene dust shield on devices seals cable entry. Optional weatherproof boots (sold separately). Chemical- and impact-resistant nylon housing features horizontal, easy grip ribs on back body. Exclusive, rugged two-piece cord grip (15 Amp only) accepts a wide range of cord widths. Provides uniform pressure for superior retention of conductors. Recessed cord-grip screw reduces screwdriver slippage, improves safety. Quick-thread tri-drive assembly and cord-grip screws come backed-out and ready-to-wire. Color-coded terminal screws are backed-out for fast installation. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity.

TURNLOK PLUG 3W 30A 250V

FEATURES

  • Integral indication of ground continuity and power status. Continuous monitoring enhances personnel safety and adds convenience.
  • Dual, bright LED indicators with 360° visibility. Green LEDs indicate proper ground continuity and power status. Red LEDs indicate ground continuity loss or reversed polarity. No LED indicates open hot, open neutral, or hot to ground cross. For 250V configurations: Hot to ground cross will be indicated by a green and red LED.
  • NEMA configurations always visible for fast identification without disconnecting.
  • Exclusive neoprene dust shield on devices seals cable entry. Optional weatherproof boots (sold separately).
  • Chemical- and impact-resistant nylon housing features horizontal, easy grip ribs on back body.
  • Exclusive, rugged two-piece cord grip (15 Amp only) accepts a wide range of cord widths. Provides uniform pressure for superior retention of conductors.
  • Recessed cord-grip screw reduces screwdriver slippage, improves safety. Quick-thread tri-drive assembly and cord-grip screws come backed-out and ready-to-wire.
  • Color-coded terminal screws are backed-out for fast installation.
  • Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number L630PGCM
Product Name Ground Continuity Monitoring Plug
Device Type Plug
Applications Industrial
Mounting Style Cable
Country Selection USA; Canada; Mexico
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969597-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-E4P2 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
NEMA L5-15 Flanged Outlet - 88030490 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-15
Standards / Certifications UL; WD 6
View Details