Legrand Clamp-Lock™ PS515PCLB ™

Description
P&S Clamp-Lock™ Straight Blade Plug, 15A 125V, NEMA 5-15P, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors. Speedy, patented cam-lever termination provides solid, dependable connections. Molded-in guide shows correct wire stripping length. U-drive combination slot/crosshead screws ensure easy assembly. Long, deep channels guide conductors and prevent over-insertion. Solid brass blades and contacts provide excellent conductivity.
Description
P&S Clamp-Lock™ Straight Blade Plug, 15A 125V, NEMA 5-15P, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors. Speedy, patented cam-lever termination provides solid, dependable connections. Molded-in guide shows correct wire stripping length. U-drive combination slot/crosshead screws ensure easy assembly. Long, deep channels guide conductors and prevent over-insertion. Solid brass blades and contacts provide excellent conductivity.

Suppliers

Company
Product
Description
Supplier Links
Clamp-Lock™ - PS515PCLB ™ - Legrand
West Hartford, CT, USA
Clamp-Lock™
PS515PCLB ™
Clamp-Lock™ PS515PCLB ™
P&S Clamp-Lock™ Straight Blade Plug, 15A 125V, NEMA 5-15P, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors. Speedy, patented cam-lever termination provides solid, dependable connections. Molded-in guide shows correct wire stripping length. U-drive combination slot/crosshead screws ensure easy assembly. Long, deep channels guide conductors and prevent over-insertion. Solid brass blades and contacts provide excellent conductivity.

P&S Clamp-Lock™ Straight Blade Plug, 15A 125V, NEMA 5-15P, Black & White

FEATURES

  • Self-centering cord grip helps speed assembly.
  • Removable inserts accommodate the widest possible range of cable diameters.
  • Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact.
  • Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors.
  • Speedy, patented cam-lever termination provides solid, dependable connections.
  • Molded-in guide shows correct wire stripping length.
  • U-drive combination slot/crosshead screws ensure easy assembly.
  • Long, deep channels guide conductors and prevent over-insertion.
  • Solid brass blades and contacts provide excellent conductivity.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PS515PCLB ™
Product Name Clamp-Lock™
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Applications Industrial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-1082-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
2 suppliers
IEC 60320 C13 Two Position Snap-in Outlet with Solder Terminals - 742W-15/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers