Legrand Flanged Inlet, Gray 5278SS

Description
Straight Blade 2pole 3wire 15amp 125volt Flanged Inlet FEATURES All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification.
Description
Straight Blade 2pole 3wire 15amp 125volt Flanged Inlet FEATURES All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification.

Suppliers

Company
Product
Description
Supplier Links
Flanged Inlet, Gray - 5278SS - Legrand
West Hartford, CT, USA
Flanged Inlet, Gray
5278SS
Flanged Inlet, Gray 5278SS
Straight Blade 2pole 3wire 15amp 125volt Flanged Inlet FEATURES All thermoplastic construction, provides excellent impact and chemical resistance. Available in Gray or Black. NEMA configuration molded on flange, easy field identification.

Straight Blade 2pole 3wire 15amp 125volt Flanged Inlet

FEATURES

  • All thermoplastic construction, provides excellent impact and chemical resistance.
  • Available in Gray or Black.
  • NEMA configuration molded on flange, easy field identification.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number 5278SS
Product Name Flanged Inlet, Gray
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Applications Residential
Mounting Style Flange
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D50AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details