Legrand MaxGrip M3 Plug, Gray PS5364GRY

Description
Straight Blade Plug 2pole 3wire 20amp 125volt, Gray FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert conductors into terminals and tighten terminal screws; close hinge housing around cord and tighten housing screws. Enclosed terminals provide solid, internally-clamped connections. Molded finger grips promote safe, sure handling. High-visibility yellow and orange, or gray. Hospital Grade version displays the Hospital Grade green dot.
Description
Straight Blade Plug 2pole 3wire 20amp 125volt, Gray FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert conductors into terminals and tighten terminal screws; close hinge housing around cord and tighten housing screws. Enclosed terminals provide solid, internally-clamped connections. Molded finger grips promote safe, sure handling. High-visibility yellow and orange, or gray. Hospital Grade version displays the Hospital Grade green dot.

Suppliers

Company
Product
Description
Supplier Links
MaxGrip M3 Plug, Gray - PS5364GRY - Legrand
West Hartford, CT, USA
MaxGrip M3 Plug, Gray
PS5364GRY
MaxGrip M3 Plug, Gray PS5364GRY
Straight Blade Plug 2pole 3wire 20amp 125volt, Gray FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert conductors into terminals and tighten terminal screws; close hinge housing around cord and tighten housing screws. Enclosed terminals provide solid, internally-clamped connections. Molded finger grips promote safe, sure handling. High-visibility yellow and orange, or gray. Hospital Grade version displays the Hospital Grade green dot.

Straight Blade Plug 2pole 3wire 20amp 125volt, Gray

FEATURES

  • Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements.
  • Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert conductors into terminals and tighten terminal screws; close hinge housing around cord and tighten housing screws.
  • Enclosed terminals provide solid, internally-clamped connections.
  • Molded finger grips promote safe, sure handling.
  • High-visibility yellow and orange, or gray.
  • Hospital Grade version displays the Hospital Grade green dot.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PS5364GRY
Product Name MaxGrip M3 Plug, Gray
Power Type AC Power Connector
Device Type Plug
Applications Residential; Hospital (optional feature)
Mounting Style Cable
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP44 Splashproof Large Box Receptacle - D42S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details