Legrand - Pass & Seymour Straight Blade Power Plug D0531

Description
STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 5-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 5-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - D0531 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Plug
D0531
Straight Blade Power Plug D0531
STRAIGHT TYPE NYLON MATERIAL YELLOW COLOR 5-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.57 TO 1.26 INCH CORD SIZE OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D APPLICABLE STANDARD NEMA WD-1/WD-6
  • STRAIGHT TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 5-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.57 TO 1.26 INCH CORD SIZE
  • OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet
Gator Grip Plug, Yellow - D0531 - Legrand
West Hartford, CT, USA
Gator Grip Plug, Yellow
D0531
Gator Grip Plug, Yellow D0531
Straight Blade Gator Grip Plug, 2pole 3wire 30amp 125volt Grounding, Yellow FEATURES Gator Grip Jaws grab cord tighter as you hand turn the housing. Nylon jaws grip securely, but won't damage insulation. Self-locking Dardelet Thread holds securely and assures firm clamping. Fast wiring -- simply insert stranded conductors into individual wiring chambers and tighten oversized terminal screws. Transparent wiring chamber cover allows visual inspection of wiring chambers to assure proper connections. Sloped shoulders won't catch or snap. Automatic cord centering. Brilliant high-visibility yellow. Neoprene Dust Seal helps keep out dirt and debris. Dead front construction.

Straight Blade Gator Grip Plug, 2pole 3wire 30amp 125volt Grounding, Yellow

FEATURES

  • Gator Grip Jaws grab cord tighter as you hand turn the housing.
  • Nylon jaws grip securely, but won't damage insulation.
  • Self-locking Dardelet Thread holds securely and assures firm clamping.
  • Fast wiring -- simply insert stranded conductors into individual wiring chambers and tighten oversized terminal screws.
  • Transparent wiring chamber cover allows visual inspection of wiring chambers to assure proper connections.
  • Sloped shoulders won't catch or snap.
  • Automatic cord centering.
  • Brilliant high-visibility yellow.
  • Neoprene Dust Seal helps keep out dirt and debris.
  • Dead front construction.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number D0531 D0531
Product Name Straight Blade Power Plug Gator Grip Plug, Yellow
Device Type Plug Plug
Standards / Certifications UL
Voltage Rating 125 volts 125 volts
Current Rating 30 amps 30 amps
Wires 3W 3W
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3182-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Angled Inlet - A51S26A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers