Legrand - Pass & Seymour Straight Blade Plug 14W48

Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, WATERTIGHT OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L TEMPERATURE RATING -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, WATERTIGHT OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L TEMPERATURE RATING -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 14W48 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
14W48
Straight Blade Plug 14W48
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, WATERTIGHT OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L TEMPERATURE RATING -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD1/WD6
  • POLARIZED TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • 6-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, WATERTIGHT
  • OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L
  • TEMPERATURE RATING -40 TO 60 DEG C
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet
Watertight Rubber Housing Plug, Yellow - 14W48 - Legrand
West Hartford, CT, USA
Watertight Rubber Housing Plug, Yellow
14W48
Watertight Rubber Housing Plug, Yellow 14W48
Straight Blade Watertight Plug 20amp 250volt 6-20p FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and money. Nickel-plated blades and contacts for long-lasting, superior corrosion resistance. Compression-type cord grip provides watertight seal and 205 lb. pull out strength. Multiple ring seals between plug and connector ensures protection from water and contaminants. Quick-drive assembly screws allow for fast installation, saving time and money. NEMA 4, 4X, Watertight. IP65, 66, 67. Rated watertight for 1,000 psi high-pressure hose-down.

Straight Blade Watertight Plug 20amp 250volt 6-20p

FEATURES

  • Rubber body construction stands up to impacts, oils, chemicals, heat, and weather.
  • Floating blades allow self-alignment with contacts for a firm, even electrical connection.
  • Terminal screws backed-out, ready-to-wire, saving time and money.
  • Nickel-plated blades and contacts for long-lasting, superior corrosion resistance.
  • Compression-type cord grip provides watertight seal and 205 lb. pull out strength.
  • Multiple ring seals between plug and connector ensures protection from water and contaminants.
  • Quick-drive assembly screws allow for fast installation, saving time and money.
  • NEMA 4, 4X, Watertight. IP65, 66, 67. Rated watertight for 1,000 psi high-pressure hose-down.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 14W48 14W48
Product Name Straight Blade Plug Watertight Rubber Housing Plug, Yellow
Device Type Plug Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts 250 volts
Current Rating 20 amps 20 amps
Wires 3W
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254462 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-1036-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
3-Prong Straight Plug, 15 Amp 250 Volt 6-15P with Green Neon Light - 4537 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details