Legrand Clamp-Lock ™ PS520PCLB

Description
P&S Clamp-Lock™ Straight Blade Plug, 20A 125V, NEMA 5-20P, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors. Speedy, patented cam-lever termination provides solid, dependable connections. Molded-in guide shows correct wire stripping length. U-drive combination slot/crosshead screws ensure easy assembly. Long, deep channels guide conductors and prevent over-insertion. Solid brass blades and contacts provide excellent conductivity. Transparent polycarbonate terminal cover makes terminals visible for visual termination verification.
Description
P&S Clamp-Lock™ Straight Blade Plug, 20A 125V, NEMA 5-20P, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors. Speedy, patented cam-lever termination provides solid, dependable connections. Molded-in guide shows correct wire stripping length. U-drive combination slot/crosshead screws ensure easy assembly. Long, deep channels guide conductors and prevent over-insertion. Solid brass blades and contacts provide excellent conductivity. Transparent polycarbonate terminal cover makes terminals visible for visual termination verification.

Suppliers

Company
Product
Description
Supplier Links
Clamp-Lock ™ - PS520PCLB - Legrand
West Hartford, CT, USA
Clamp-Lock ™
PS520PCLB
Clamp-Lock ™ PS520PCLB
P&S Clamp-Lock™ Straight Blade Plug, 20A 125V, NEMA 5-20P, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact. Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors. Speedy, patented cam-lever termination provides solid, dependable connections. Molded-in guide shows correct wire stripping length. U-drive combination slot/crosshead screws ensure easy assembly. Long, deep channels guide conductors and prevent over-insertion. Solid brass blades and contacts provide excellent conductivity. Transparent polycarbonate terminal cover makes terminals visible for visual termination verification.

P&S Clamp-Lock™ Straight Blade Plug, 20A 125V, NEMA 5-20P, Black & White

FEATURES

  • Self-centering cord grip helps speed assembly.
  • Removable inserts accommodate the widest possible range of cable diameters.
  • Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact.
  • Color-coded levers enable terminal identification at a glance and reduce the chance of wiring errors.
  • Speedy, patented cam-lever termination provides solid, dependable connections.
  • Molded-in guide shows correct wire stripping length.
  • U-drive combination slot/crosshead screws ensure easy assembly.
  • Long, deep channels guide conductors and prevent over-insertion.
  • Solid brass blades and contacts provide excellent conductivity.
  • Transparent polycarbonate terminal cover makes terminals visible for visual termination verification.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PS520PCLB
Product Name Clamp-Lock ™
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Applications Industrial
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
NEMA L6-20 Cable Mount Connector - 88030170 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-20
Standards / Certifications UL; CSA; WD 6
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof 15° Angled Receptacle - F52S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers