Legrand - Pass & Seymour Straight Blade Plug 14W33

Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, WATERTIGHT OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L TEMPERATURE RATING -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, WATERTIGHT OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L TEMPERATURE RATING -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 14W33 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
14W33
Straight Blade Plug 14W33
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, WATERTIGHT OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L TEMPERATURE RATING -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD1/WD6
  • POLARIZED TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEATHER RESISTANT, WATERTIGHT
  • OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L
  • TEMPERATURE RATING -40 TO 60 DEG C
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet
Watertight Rubber Housing Plug, Yellow - 14W33 - Legrand
West Hartford, CT, USA
Watertight Rubber Housing Plug, Yellow
14W33
Watertight Rubber Housing Plug, Yellow 14W33
Straight Blade Watertight Plug 20amp 125volt 5-20p FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and money. Nickel-plated blades and contacts for long-lasting, superior corrosion resistance. Compression-type cord grip provides watertight seal and 205 lb. pull out strength. Multiple ring seals between plug and connector ensures protection from water and contaminants. Quick-drive assembly screws allow for fast installation, saving time and money. NEMA 4, 4X, Watertight. IP65, 66, 67. Rated watertight for 1,000 psi high-pressure hose-down.

Straight Blade Watertight Plug 20amp 125volt 5-20p

FEATURES

  • Rubber body construction stands up to impacts, oils, chemicals, heat, and weather.
  • Floating blades allow self-alignment with contacts for a firm, even electrical connection.
  • Terminal screws backed-out, ready-to-wire, saving time and money.
  • Nickel-plated blades and contacts for long-lasting, superior corrosion resistance.
  • Compression-type cord grip provides watertight seal and 205 lb. pull out strength.
  • Multiple ring seals between plug and connector ensures protection from water and contaminants.
  • Quick-drive assembly screws allow for fast installation, saving time and money.
  • NEMA 4, 4X, Watertight. IP65, 66, 67. Rated watertight for 1,000 psi high-pressure hose-down.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 14W33 14W33
Product Name Straight Blade Plug Watertight Rubber Housing Plug, Yellow
Device Type Plug Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts 125 volts
Current Rating 20 amps 20 amps
Wires 3W
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R - 2102S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Kinetix 6200/6500 Power Module - 2094-BM03-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details