Computer Network Accessories, Inc. 6' USB 3.0 SuperSpeed Cable, A-B, M-M, Black 603740

Description
6' USB 3.0 SuperSpeed Cable, A-B, M-M; Black. Provides high quality, performance and reliability for your high-speed USB applications, and is also backward compatible with USB 2.0/1.1. Provides 10 times data transfer speed than USB 2.0, full-duplex data transfers and support for new transfer types, and supports data transfer rates of up to 4.8 Gbps. New power management features include increased maximum bus power and increased device current draw, to better accommodate power-hungry devices. Features Type A male to Type B male connectors, ideal for portable hard drives, external devices such as DVD burners, scanners, printers, etc. Less file transfer time More effiecient power usage Better device stability with increased power output Backward compatible with USB 2.0/1.1 host with Type A ports Type A male to Type B male, 6' (1.8m) Connector Type USB Type A male to Type B male Data Transfer Rate Up to 4.8Gbps Cable Length 6' (1.8m)
Description
6' USB 3.0 SuperSpeed Cable, A-B, M-M; Black. Provides high quality, performance and reliability for your high-speed USB applications, and is also backward compatible with USB 2.0/1.1. Provides 10 times data transfer speed than USB 2.0, full-duplex data transfers and support for new transfer types, and supports data transfer rates of up to 4.8 Gbps. New power management features include increased maximum bus power and increased device current draw, to better accommodate power-hungry devices. Features Type A male to Type B male connectors, ideal for portable hard drives, external devices such as DVD burners, scanners, printers, etc. Less file transfer time More effiecient power usage Better device stability with increased power output Backward compatible with USB 2.0/1.1 host with Type A ports Type A male to Type B male, 6' (1.8m) Connector Type USB Type A male to Type B male Data Transfer Rate Up to 4.8Gbps Cable Length 6' (1.8m)

Suppliers

Company
Product
Description
Supplier Links
6' USB 3.0 SuperSpeed Cable, A-B, M-M, Black - 603740 - Computer Network Accessories, Inc.
Dayton, OH, USA
6' USB 3.0 SuperSpeed Cable, A-B, M-M, Black
603740
6' USB 3.0 SuperSpeed Cable, A-B, M-M, Black 603740
6' USB 3.0 SuperSpeed Cable, A-B, M-M; Black. Provides high quality, performance and reliability for your high-speed USB applications, and is also backward compatible with USB 2.0/1.1. Provides 10 times data transfer speed than USB 2.0, full-duplex data transfers and support for new transfer types, and supports data transfer rates of up to 4.8 Gbps. New power management features include increased maximum bus power and increased device current draw, to better accommodate power-hungry devices. Features Type A male to Type B male connectors, ideal for portable hard drives, external devices such as DVD burners, scanners, printers, etc. Less file transfer time More effiecient power usage Better device stability with increased power output Backward compatible with USB 2.0/1.1 host with Type A ports Type A male to Type B male, 6' (1.8m) Connector Type USB Type A male to Type B male Data Transfer Rate Up to 4.8Gbps Cable Length 6' (1.8m)

6' USB 3.0 SuperSpeed Cable, A-B, M-M; Black. Provides high quality, performance and reliability for your high-speed USB applications, and is also backward compatible with USB 2.0/1.1. Provides 10 times data transfer speed than USB 2.0, full-duplex data transfers and support for new transfer types, and supports data transfer rates of up to 4.8 Gbps. New power management features include increased maximum bus power and increased device current draw, to better accommodate power-hungry devices. Features Type A male to Type B male connectors, ideal for portable hard drives, external devices such as DVD burners, scanners, printers, etc.

  • Less file transfer time
  • More effiecient power usage
  • Better device stability with increased power output
  • Backward compatible with USB 2.0/1.1 host with Type A ports
  • Type A male to Type B male, 6' (1.8m)

Connector Type

USB Type A male to Type B male

Data Transfer Rate

Up to 4.8Gbps

Cable Length

6' (1.8m)

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Serial Cables
Product Number 603740
Product Name 6' USB 3.0 SuperSpeed Cable, A-B, M-M, Black
Unlock Full Specs
to access all available technical data

Similar Products

IO/ CABLE USB 3 FT - MUSB-CBL-3+ - Mini-Circuits
Specs
Product Category Cable Assembly
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Category Cable Assembly
Connector Type USB-C
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
View Details
SLC 5/03 Programmer RS-232 Cable - 1747-CP3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
Serial Cable Type RS232
Standards / Certifications KC,MARINE
View Details