Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SERIAL CABLES
COMPUTER NETWORK ACCESSORIES, INC.
150150 -- 6' USB 2.0 CABLE, A TO MICRO 5 PIN, M-M, BLACK
Computer Network Accessories, Inc.
6' USB 2.0 Cable, A to Micro 5 Pin, M-M, Black
150150
Description
6' type A male to Micro 5 pin USB cable; Black.
Computer Network Accessories, Inc.
Done
Description
6' type A male to Micro 5 pin USB cable; Black.
Suppliers
Company
Product
Description
Supplier Links
Computer Network Accessories, Inc.
Dayton, OH, USA
6' USB 2.0 Cable, A to Micro 5 Pin, M-M, Black
150150
6' USB 2.0 Cable, A to Micro 5 Pin, M-M, Black
150150
6' type A male to Micro 5 pin USB cable; Black.
6' type A male to Micro 5 pin USB cable; Black.
Supplier's Site
Technical Specifications
Computer Network Accessories, Inc.
Product Category
Serial Cables
Product Number
150150
Product Name
6' USB 2.0 Cable, A to Micro 5 Pin, M-M, Black
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Serial Cables
2668497
Specs
Product Category
Cable Assembly
Standards / Certifications
RoHS
Cable Length
6.56 ft (20 dm)
View Details
Rego Electronics Inc.
I/O Cable Assemblies
RG9706
Specs
Product Category
Cable Assembly
Serial Cable Type
USB2.0
Application
Instrumentation, Security, Storage and Communication
View Details
Amphenol Communications Solutions
USB
10152943-Z0100YGLF
Specs
Product Category
Cable Assembly
Connector Type
USB - Standard
Rated Temperature
5 to 40 C (41 to 104 F)
View Details
AgozTech LLC
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ
AG-UAC_SQR-GBSC
Specs
Product Category
Cable Assembly
Connector Type
USB-A to USB-C
Cable Length
6 ft (18.29 dm)
View Details