Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SERIAL CABLES
COMPUTER NETWORK ACCESSORIES, INC.
150122 -- 6' USB 2.0 CABLE, MINI 4 PIN TO MINI 4 PIN, M-M, BLACK
Computer Network Accessories, Inc.
6' USB 2.0 Cable, Mini 4 Pin to Mini 4 Pin, M-M, Black
150122
Description
6' Mini 4 pin male to Mini 4 pin male USB cable; Black.
Computer Network Accessories, Inc.
Done
Description
6' Mini 4 pin male to Mini 4 pin male USB cable; Black.
Suppliers
Company
Product
Description
Supplier Links
Computer Network Accessories, Inc.
Dayton, OH, USA
6' USB 2.0 Cable, Mini 4 Pin to Mini 4 Pin, M-M, Black
150122
6' USB 2.0 Cable, Mini 4 Pin to Mini 4 Pin, M-M, Black
150122
6' Mini 4 pin male to Mini 4 pin male USB cable; Black.
6' Mini 4 pin male to Mini 4 pin male USB cable; Black.
Supplier's Site
Technical Specifications
Computer Network Accessories, Inc.
Product Category
Serial Cables
Product Number
150122
Product Name
6' USB 2.0 Cable, Mini 4 Pin to Mini 4 Pin, M-M, Black
Unlock Full Specs
to access all available technical data
Similar Products
PIC Wire & Cable
USB2422 - USB 2.0 Cable
USB2422
Specs
Product Category
Cable
Serial Cable Type
USB2.0
Cable Type
Twisted Pair
View Details
Laurel Electronics LLC
USB-to-RS485 Adapter Cable
CBL06
Specs
Product Category
Cable Assembly
Serial Cable Type
RS485
View Details
AgozTech LLC
Clover POS Terminal Wall Charger with USB A to C 6ft Cable by AGOZ
AQC18W_CLVR-GBSC
Specs
Product Category
Cable Assembly
View Details
Mini-Circuits
USB CABLE 6.86 FT ROHS
USB-CBL-AB-7+
Specs
Product Category
Cable Assembly
Standards / Certifications
RoHS
View Details