Block USA, Inc. Isolating Transformer ETTK 1600

Description
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 160 - 2500 VA Insulation class A Maximum ambient temperature 40 °C Degree of protection IP 67 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 160 - 2500 VA Insulation class A Maximum ambient temperature 40 °C Degree of protection IP 67 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolating Transformer - ETTK 1600 - Block USA, Inc.
Elgin, IL, USA
Isolating Transformer
ETTK 1600
Isolating Transformer ETTK 1600
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 160 - 2500 VA Insulation class A Maximum ambient temperature 40 °C Degree of protection IP 67 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
  • Rated input voltage 230 Vac
  • Rated output voltage 230 Vac
  • Rated power 160 - 2500 VA
  • Insulation class A
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 67

  • Isolating transformer
    to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4

  • Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number ETTK 1600
Product Name Isolating Transformer
Transformer Type Encapsulated Transformers; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
POExxQ High Power Flyback Transformers for Power over Ethernet - POE51Q-33 POE51Q-33ED - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details