Block USA, Inc. PCB Transformer EP 2,5/9

Description
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 2.5 - 35 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Description
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 2.5 - 35 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.

Suppliers

Company
Product
Description
Supplier Links
PCB Transformer - EP 2,5/9 - Block USA, Inc.
Elgin, IL, USA
PCB Transformer
EP 2,5/9
PCB Transformer EP 2,5/9
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 2.5 - 35 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 230 Vac
  • Rated output voltage 2 x 6 - 2 x 18 Vac
  • Rated power 2.5 - 35 VA
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Efficiency up to 79 %
  • Degree of protection IP 00

  • Safety isolating transformer
    to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6

  • Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number EP 2,5/9
Product Name PCB Transformer
Transformer Type Isolation
Unlock Full Specs
to access all available technical data