Block USA, Inc. Efficient PCB Transformer ECO2003-1,5S6

Description
Rated input voltage 230 Vac Rated output voltage 6 - 2 x 12 Vac Rated power 1.5 - 10 VA Insulation class B Maximum ambient temperature 70 °C Efficiency up to 77 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 Safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Description
Rated input voltage 230 Vac Rated output voltage 6 - 2 x 12 Vac Rated power 1.5 - 10 VA Insulation class B Maximum ambient temperature 70 °C Efficiency up to 77 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 Safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.

Suppliers

Company
Product
Description
Supplier Links
Efficient PCB Transformer - ECO2003-1,5S6 - Block USA, Inc.
Elgin, IL, USA
Efficient PCB Transformer
ECO2003-1,5S6
Efficient PCB Transformer ECO2003-1,5S6
Rated input voltage 230 Vac Rated output voltage 6 - 2 x 12 Vac Rated power 1.5 - 10 VA Insulation class B Maximum ambient temperature 70 °C Efficiency up to 77 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 Safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 230 Vac
  • Rated output voltage 6 - 2 x 12 Vac
  • Rated power 1.5 - 10 VA
  • Insulation class B
  • Maximum ambient temperature 70 °C
  • Efficiency up to 77 %
  • Degree of protection IP 00

  • Safety isolating transformer
    to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6,
    UL 5085-1/-2, CSA 22.2 No.66

  • Safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number ECO2003-1,5S6
Product Name Efficient PCB Transformer
Transformer Type Encapsulated Transformers; Isolation
Mounting PCB/SMD
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data