Block USA, Inc. PCB Transformer EP 7,5/12

Description
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 2.5 - 35 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 2.5 - 35 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Transformer - EP 7,5/12 - Block USA, Inc.
Elgin, IL, USA
PCB Transformer
EP 7,5/12
PCB Transformer EP 7,5/12
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 2.5 - 35 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 79 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 230 Vac
  • Rated output voltage 2 x 6 - 2 x 18 Vac
  • Rated power 2.5 - 35 VA
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Efficiency up to 79 %
  • Degree of protection IP 00

  • Safety isolating transformer
    to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6

  • Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number EP 7,5/12
Product Name PCB Transformer
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F24-250 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details