Block USA, Inc.Low Profile TransformerFL 18/14014/9
Description
Rated input voltage 2 x 115 Vac
Rated output voltage I 9 Vac
Rated output voltage II 14.0-0-14.0 Vac
Rated power 4.34 - 37.3 VA
Insulation class E
Maximum ambient temperature 40 °C
Efficiency up to 78 %
Degree of protection IP 00
Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66
Safety isoalting transformer specially trimmed for building a DC supply.
Block USA, Inc.
Done
Description
Rated input voltage 2 x 115 Vac
Rated output voltage I 9 Vac
Rated output voltage II 14.0-0-14.0 Vac
Rated power 4.34 - 37.3 VA
Insulation class E
Maximum ambient temperature 40 °C
Efficiency up to 78 %
Degree of protection IP 00
Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66
Safety isoalting transformer specially trimmed for building a DC supply.
Rated input voltage 2 x 115 Vac
Rated output voltage I 9 Vac
Rated output voltage II 14.0-0-14.0 Vac
Rated power 4.34 - 37.3 VA
Insulation class E
Maximum ambient temperature 40 °C
Efficiency up to 78 %
Degree of protection IP 00
Safety isolating transformer to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66
Safety isoalting transformer specially trimmed for building a DC supply.
Rated input voltage 2 x 115 Vac
Rated output voltage I 9 Vac
Rated output voltage II 14.0-0-14.0 Vac
Rated power 4.34 - 37.3 VA
Insulation class E
Maximum ambient temperature 40 °C
Efficiency up to 78 %
Degree of protection IP 00
Safety isolating transformer
to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6,
UL 5085-1/-2, CSA 22.2 No.66
Safety isoalting transformer specially trimmed for building a DC supply.